OptiFuse OptiFuse ACBP-V-40C Type I Short Stop Circuit Breaker, In-line Mount, Orange, 40A ACBP-V-40C 40A

Description
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-V-40C Type I Short Stop Circuit Breaker, In-line Mount, Orange Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature: 14°F (-10°C) to 140°F (60°C) Terminals: (2) #10-32 Studs
Request a Quote Datasheet
Description
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-V-40C Type I Short Stop Circuit Breaker, In-line Mount, Orange Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature: 14°F (-10°C) to 140°F (60°C) Terminals: (2) #10-32 Studs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OptiFuse ACBP-V-40C Type I Short Stop Circuit Breaker, In-line Mount, Orange, 40A - 86435 - Waytek, Inc.
Chanhassen, MN, United States
OptiFuse ACBP-V-40C Type I Short Stop Circuit Breaker, In-line Mount, Orange, 40A
86435
OptiFuse ACBP-V-40C Type I Short Stop Circuit Breaker, In-line Mount, Orange, 40A 86435
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-V-40C Type I Short Stop Circuit Breaker, In-line Mount, Orange Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature: 14°F (-10°C) to 140°F (60°C) Terminals: (2) #10-32 Studs

The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A.

  • OptiFuse ACBP-V-40C Type I Short Stop Circuit Breaker, In-line Mount, Orange
  • Category: OptiFuse Short Stop Circuit Breakers
  • Manufacturer: OptiFuse
  • Operating Temperature: 14°F (-10°C) to 140°F (60°C)
  • Terminals: (2) #10-32 Studs
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 86435
Product Name OptiFuse ACBP-V-40C Type I Short Stop Circuit Breaker, In-line Mount, Orange, 40A
Rated DC Voltage 12 to 32 volts
Unlock Full Specs
to access all available technical data