OptiFuse Panel Mount Circuit Breaker 46503, CB 58 Series Standard Profile, #10 Screw Stud, 50A CBW58-BL-50A-5X

Description
OptiFuse CBW58-BL-50A-5X Panel Mount Circuit Breaker Category: Series 58 Circuit Breakers Manufacturer: OptiFuse 58 Series standard profile Type III circuit breaker, push to reset Interrupt capacity: 1,000A at 125VAC, 200A at 250VAC Reset time: Within 60 seconds #10 screw studs Clear M11 circuit breaker boot available to protect from dust and debris
Request a Quote Datasheet
Description
OptiFuse CBW58-BL-50A-5X Panel Mount Circuit Breaker Category: Series 58 Circuit Breakers Manufacturer: OptiFuse 58 Series standard profile Type III circuit breaker, push to reset Interrupt capacity: 1,000A at 125VAC, 200A at 250VAC Reset time: Within 60 seconds #10 screw studs Clear M11 circuit breaker boot available to protect from dust and debris
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Circuit Breaker 46503, CB 58 Series Standard Profile, #10 Screw Stud, 50A - 46503 - Waytek, Inc.
Chanhassen, MN, United States
Panel Mount Circuit Breaker 46503, CB 58 Series Standard Profile, #10 Screw Stud, 50A
46503
Panel Mount Circuit Breaker 46503, CB 58 Series Standard Profile, #10 Screw Stud, 50A 46503
OptiFuse CBW58-BL-50A-5X Panel Mount Circuit Breaker Category: Series 58 Circuit Breakers Manufacturer: OptiFuse 58 Series standard profile Type III circuit breaker, push to reset Interrupt capacity: 1,000A at 125VAC, 200A at 250VAC Reset time: Within 60 seconds #10 screw studs Clear M11 circuit breaker boot available to protect from dust and debris
  • OptiFuse CBW58-BL-50A-5X Panel Mount Circuit Breaker
  • Category: Series 58 Circuit Breakers
  • Manufacturer: OptiFuse
  • 58 Series standard profile
  • Type III circuit breaker, push to reset
  • Interrupt capacity: 1,000A at 125VAC, 200A at 250VAC
  • Reset time: Within 60 seconds
  • #10 screw studs
  • Clear M11 circuit breaker boot available to protect from dust and debris
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 46503
Product Name Panel Mount Circuit Breaker 46503, CB 58 Series Standard Profile, #10 Screw Stud, 50A
Rated DC Voltage 50 volts
Unlock Full Specs
to access all available technical data