OptiFuse OptiFuse ACBP-H-20C Type I Short Stop Circuit Breaker, Right Angle Mount, Yellow, 20A ACBP-H-20C 20A

Description
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-H-20C Type I Short Stop Circuit Breaker, Right Angle Mount, Yellow Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature: 14°F (-10°C) to 140°F (60°C) Terminals: (2) #10-32 Studs
Request a Quote Datasheet
Description
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-H-20C Type I Short Stop Circuit Breaker, Right Angle Mount, Yellow Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature: 14°F (-10°C) to 140°F (60°C) Terminals: (2) #10-32 Studs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OptiFuse ACBP-H-20C Type I Short Stop Circuit Breaker, Right Angle Mount, Yellow, 20A - 86412 - Waytek, Inc.
Chanhassen, MN, United States
OptiFuse ACBP-H-20C Type I Short Stop Circuit Breaker, Right Angle Mount, Yellow, 20A
86412
OptiFuse ACBP-H-20C Type I Short Stop Circuit Breaker, Right Angle Mount, Yellow, 20A 86412
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-H-20C Type I Short Stop Circuit Breaker, Right Angle Mount, Yellow Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature: 14°F (-10°C) to 140°F (60°C) Terminals: (2) #10-32 Studs

The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A.

  • OptiFuse ACBP-H-20C Type I Short Stop Circuit Breaker, Right Angle Mount, Yellow
  • Category: OptiFuse Short Stop Circuit Breakers
  • Manufacturer: OptiFuse
  • Operating Temperature: 14°F (-10°C) to 140°F (60°C)
  • Terminals: (2) #10-32 Studs
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 86412
Product Name OptiFuse ACBP-H-20C Type I Short Stop Circuit Breaker, Right Angle Mount, Yellow, 20A
Rated DC Voltage 12 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 7-1393246-2 - TE Connectivity
Specs
Rated Current 35 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
3 suppliers
140G 125A Frame Molded Case Ckt-Bkr - 140G-G3C3-C20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Features Molded Case Circuit Breaker
View Details
Electronic circuit breaker - 787-3668 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers