OptiFuse Type 1 Circuit Breaker In-Line Mounting ACBP-V-20C 20A

Description
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-V-20C Type I Short Stop Circuit Breaker, In-line Mount, Yellow Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature: 14°F (-10°C) to 140°F (60°C) Terminals: (2) #10-32 Studs
Request a Quote Datasheet
Description
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-V-20C Type I Short Stop Circuit Breaker, In-line Mount, Yellow Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature: 14°F (-10°C) to 140°F (60°C) Terminals: (2) #10-32 Studs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 1 Circuit Breaker In-Line Mounting - 86432 - Waytek, Inc.
Chanhassen, MN, United States
Type 1 Circuit Breaker In-Line Mounting
86432
Type 1 Circuit Breaker In-Line Mounting 86432
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-V-20C Type I Short Stop Circuit Breaker, In-line Mount, Yellow Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature: 14°F (-10°C) to 140°F (60°C) Terminals: (2) #10-32 Studs

The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A.

  • OptiFuse ACBP-V-20C Type I Short Stop Circuit Breaker, In-line Mount, Yellow
  • Category: OptiFuse Short Stop Circuit Breakers
  • Manufacturer: OptiFuse
  • Operating Temperature: 14°F (-10°C) to 140°F (60°C)
  • Terminals: (2) #10-32 Studs
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 86432
Product Name Type 1 Circuit Breaker In-Line Mounting
Rated DC Voltage 12 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-3-1-66-4-8-10-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D1DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers