OptiFuse OptiFuse 151050 Surface Mount Circuit Breaker, Type 1 Auto Reset, 50A, 42VDC 151050

Description
OptiFuse 151050 Panel Mount Circuit Breaker Category: OptiFuse Panel & Surface Mount Circuit Breakers Manufacturer: OptiFuse High-amp waterproof circuit breaker Heavy-duty construction to protect accessory and auxiliary high amp draw applications in RVs, marine craft, emergency vehicles, and heavy-duty trucks Commonly installed alongside a vehicle's battery as the primary source of power protection Material: Black UL-rated 94V0 thermoplastic SAE J1171 compliant, ignition protected Interrupt capacity to SAE J1625 Ingress Protection: IP67 Rated Operating Temperature: -25°F (-4°C) to 180°F (82°C)
Request a Quote Datasheet
Description
OptiFuse 151050 Panel Mount Circuit Breaker Category: OptiFuse Panel & Surface Mount Circuit Breakers Manufacturer: OptiFuse High-amp waterproof circuit breaker Heavy-duty construction to protect accessory and auxiliary high amp draw applications in RVs, marine craft, emergency vehicles, and heavy-duty trucks Commonly installed alongside a vehicle's battery as the primary source of power protection Material: Black UL-rated 94V0 thermoplastic SAE J1171 compliant, ignition protected Interrupt capacity to SAE J1625 Ingress Protection: IP67 Rated Operating Temperature: -25°F (-4°C) to 180°F (82°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OptiFuse 151050 Surface Mount Circuit Breaker, Type 1 Auto Reset, 50A, 42VDC - 49530 - Waytek, Inc.
Chanhassen, MN, United States
OptiFuse 151050 Surface Mount Circuit Breaker, Type 1 Auto Reset, 50A, 42VDC
49530
OptiFuse 151050 Surface Mount Circuit Breaker, Type 1 Auto Reset, 50A, 42VDC 49530
OptiFuse 151050 Panel Mount Circuit Breaker Category: OptiFuse Panel & Surface Mount Circuit Breakers Manufacturer: OptiFuse High-amp waterproof circuit breaker Heavy-duty construction to protect accessory and auxiliary high amp draw applications in RVs, marine craft, emergency vehicles, and heavy-duty trucks Commonly installed alongside a vehicle's battery as the primary source of power protection Material: Black UL-rated 94V0 thermoplastic SAE J1171 compliant, ignition protected Interrupt capacity to SAE J1625 Ingress Protection: IP67 Rated Operating Temperature: -25°F (-4°C) to 180°F (82°C)
  • OptiFuse 151050 Panel Mount Circuit Breaker
  • Category: OptiFuse Panel & Surface Mount Circuit Breakers
  • Manufacturer: OptiFuse
  • High-amp waterproof circuit breaker
  • Heavy-duty construction to protect accessory and auxiliary high amp draw applications in RVs, marine craft, emergency vehicles, and heavy-duty trucks
  • Commonly installed alongside a vehicle's battery as the primary source of power protection
  • Material: Black UL-rated 94V0 thermoplastic
  • SAE J1171 compliant, ignition protected
  • Interrupt capacity to SAE J1625
  • Ingress Protection: IP67 Rated
  • Operating Temperature: -25°F (-4°C) to 180°F (82°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 49530
Product Name OptiFuse 151050 Surface Mount Circuit Breaker, Type 1 Auto Reset, 50A, 42VDC
Rated DC Voltage 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-1-1-52-1-7-15-V-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Magnetic Hydraulic
Mounting Style Plug-in
View Details
Circuit Breakers & Accessories - 1CU63M - Powell Electronics, Inc.
Specs
Rated Current 63 amps
View Details
Circuit Breakers - 486-2817-ND - DigiKey
Specs
Rated Current 8 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details