OptiFuse OptiFuse ACBP-H-50C Type I Short Stop Circuit Breaker, Right Angle Mount, Red, 50A ACBP-H-50C

Description
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-H-50C Type I Short Stop Circuit Breaker, Right Angle Mount, Orange Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature: 14°F (-10°C) to 140°F (60°C) Terminals: (2) #10-32 Studs
Request a Quote Datasheet
Description
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-H-50C Type I Short Stop Circuit Breaker, Right Angle Mount, Orange Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature: 14°F (-10°C) to 140°F (60°C) Terminals: (2) #10-32 Studs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OptiFuse ACBP-H-50C Type I Short Stop Circuit Breaker, Right Angle Mount, Red, 50A - 86416 - Waytek, Inc.
Chanhassen, MN, United States
OptiFuse ACBP-H-50C Type I Short Stop Circuit Breaker, Right Angle Mount, Red, 50A
86416
OptiFuse ACBP-H-50C Type I Short Stop Circuit Breaker, Right Angle Mount, Red, 50A 86416
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-H-50C Type I Short Stop Circuit Breaker, Right Angle Mount, Orange Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature: 14°F (-10°C) to 140°F (60°C) Terminals: (2) #10-32 Studs

The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A.

  • OptiFuse ACBP-H-50C Type I Short Stop Circuit Breaker, Right Angle Mount, Orange
  • Category: OptiFuse Short Stop Circuit Breakers
  • Manufacturer: OptiFuse
  • Operating Temperature: 14°F (-10°C) to 140°F (60°C)
  • Terminals: (2) #10-32 Studs
Supplier's Site Datasheet
<p>Automotive Circuit Breakers, ACBP-H Color, Auto Reset - Color Coded, 32V 50A</p> - ACBP-H-50C - Chief Enterprises LLC
Elmhurst, IL, United States

Automotive Circuit Breakers, ACBP-H Color, Auto Reset - Color Coded, 32V 50A


ACBP-H-50C

Automotive Circuit Breakers, ACBP-H Color, Auto Reset - Color Coded, 32V 50A

ACBP-H-50C
Automotive Circuit Breakers, ACBP-H Color, Auto Reset - Color Coded, 32V 50A

Automotive Circuit Breakers, ACBP-H Color, Auto Reset - Color Coded, 32V 50A

Supplier's Site

Technical Specifications

  Waytek, Inc. Chief Enterprises LLC
Product Category Circuit Breakers Circuit Breakers
Product Number 86416 ACBP-H-50C
Product Name OptiFuse ACBP-H-50C Type I Short Stop Circuit Breaker, Right Angle Mount, Red, 50A

Automotive Circuit Breakers, ACBP-H Color, Auto Reset - Color Coded, 32V 50A

Rated DC Voltage 12 to 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T11-214-3-ND - DigiKey
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
QLB Series Thermal Circuit Breaker, 3A - QLB-033-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C50DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Electronic circuit breaker - 787-1668/006-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers