OptiFuse OptiFuse ACBP-V-25C Type I Short Stop Circuit Breaker, In-line Mount, White, 25A ACBP-V-25C 25A

Description
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-V-25C Type I Short Stop Circuit Breaker, In-line Mount, White Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature: 14°F (-10°C) to 140°F (60°C) Terminals: (2) #10-32 Studs
Request a Quote Datasheet
Description
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-V-25C Type I Short Stop Circuit Breaker, In-line Mount, White Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature: 14°F (-10°C) to 140°F (60°C) Terminals: (2) #10-32 Studs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OptiFuse ACBP-V-25C Type I Short Stop Circuit Breaker, In-line Mount, White, 25A - 86433 - Waytek, Inc.
Chanhassen, MN, United States
OptiFuse ACBP-V-25C Type I Short Stop Circuit Breaker, In-line Mount, White, 25A
86433
OptiFuse ACBP-V-25C Type I Short Stop Circuit Breaker, In-line Mount, White, 25A 86433
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-V-25C Type I Short Stop Circuit Breaker, In-line Mount, White Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature: 14°F (-10°C) to 140°F (60°C) Terminals: (2) #10-32 Studs

The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A.

  • OptiFuse ACBP-V-25C Type I Short Stop Circuit Breaker, In-line Mount, White
  • Category: OptiFuse Short Stop Circuit Breakers
  • Manufacturer: OptiFuse
  • Operating Temperature: 14°F (-10°C) to 140°F (60°C)
  • Terminals: (2) #10-32 Studs
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 86433
Product Name OptiFuse ACBP-V-25C Type I Short Stop Circuit Breaker, In-line Mount, White, 25A
Rated DC Voltage 12 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910080 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-2861/400-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers