OptiFuse OptiFuse 151080 Surface Mount Circuit Breaker, Type 1 Auto Reset, 80A, 42VDC 151080

Description
OptiFuse 151080 Panel Mount Circuit Breaker Category: OptiFuse Panel & Surface Mount Circuit Breakers Manufacturer: OptiFuse High-amp waterproof circuit breaker Heavy-duty construction to protect accessory and auxiliary high amp draw applications in RVs, marine craft, emergency vehicles, and heavy-duty trucks Commonly installed alongside a vehicle's battery as the primary source of power protection Material: Black UL-rated 94V0 thermoplastic SAE J1171 compliant, ignition protected Interrupt capacity to SAE J1625 Ingress Protection: IP67 Rated Operating Temperature: -25°F (-4°C) to 180°F (82°C)
Request a Quote Datasheet
Description
OptiFuse 151080 Panel Mount Circuit Breaker Category: OptiFuse Panel & Surface Mount Circuit Breakers Manufacturer: OptiFuse High-amp waterproof circuit breaker Heavy-duty construction to protect accessory and auxiliary high amp draw applications in RVs, marine craft, emergency vehicles, and heavy-duty trucks Commonly installed alongside a vehicle's battery as the primary source of power protection Material: Black UL-rated 94V0 thermoplastic SAE J1171 compliant, ignition protected Interrupt capacity to SAE J1625 Ingress Protection: IP67 Rated Operating Temperature: -25°F (-4°C) to 180°F (82°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OptiFuse 151080 Surface Mount Circuit Breaker, Type 1 Auto Reset, 80A, 42VDC - 49533 - Waytek, Inc.
Chanhassen, MN, United States
OptiFuse 151080 Surface Mount Circuit Breaker, Type 1 Auto Reset, 80A, 42VDC
49533
OptiFuse 151080 Surface Mount Circuit Breaker, Type 1 Auto Reset, 80A, 42VDC 49533
OptiFuse 151080 Panel Mount Circuit Breaker Category: OptiFuse Panel & Surface Mount Circuit Breakers Manufacturer: OptiFuse High-amp waterproof circuit breaker Heavy-duty construction to protect accessory and auxiliary high amp draw applications in RVs, marine craft, emergency vehicles, and heavy-duty trucks Commonly installed alongside a vehicle's battery as the primary source of power protection Material: Black UL-rated 94V0 thermoplastic SAE J1171 compliant, ignition protected Interrupt capacity to SAE J1625 Ingress Protection: IP67 Rated Operating Temperature: -25°F (-4°C) to 180°F (82°C)
  • OptiFuse 151080 Panel Mount Circuit Breaker
  • Category: OptiFuse Panel & Surface Mount Circuit Breakers
  • Manufacturer: OptiFuse
  • High-amp waterproof circuit breaker
  • Heavy-duty construction to protect accessory and auxiliary high amp draw applications in RVs, marine craft, emergency vehicles, and heavy-duty trucks
  • Commonly installed alongside a vehicle's battery as the primary source of power protection
  • Material: Black UL-rated 94V0 thermoplastic
  • SAE J1171 compliant, ignition protected
  • Interrupt capacity to SAE J1625
  • Ingress Protection: IP67 Rated
  • Operating Temperature: -25°F (-4°C) to 180°F (82°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 49533
Product Name OptiFuse 151080 Surface Mount Circuit Breaker, Type 1 Auto Reset, 80A, 42VDC
Rated DC Voltage 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 3-1393253-7 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 2500 amps
Trip System Type Magnetic
View Details
140G 125A Frame Molded Case Ckt-Bkr - 140G-G3C4-C15 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 4
Features Molded Case Circuit Breaker
View Details
Electronic circuit breaker - 787-1664/000-054 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers