OptiFuse Type I Short Stop Circuit Breaker, Right Angle Mount, Gray, 10A ACBP-H-10C 10A

Description
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-H-10C 10A Type I Short Stop Circuit Breaker Category: Short Stop Circuit Breaker Accessories Manufacturer: OptiFuse Current Rating: 10A Voltage Rating: 32VDC Operating Temperature: 14°F (-10°C) to 140°F (60°C) Reset Type: Type I - Auto Reset Terminals: (2) #10-32 Studs Thermoplastic Housing Cover Right Angle Bracket Mount
Request a Quote Datasheet
Description
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-H-10C 10A Type I Short Stop Circuit Breaker Category: Short Stop Circuit Breaker Accessories Manufacturer: OptiFuse Current Rating: 10A Voltage Rating: 32VDC Operating Temperature: 14°F (-10°C) to 140°F (60°C) Reset Type: Type I - Auto Reset Terminals: (2) #10-32 Studs Thermoplastic Housing Cover Right Angle Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type I Short Stop Circuit Breaker, Right Angle Mount, Gray, 10A - 86410 - Waytek, Inc.
Chanhassen, MN, United States
Type I Short Stop Circuit Breaker, Right Angle Mount, Gray, 10A
86410
Type I Short Stop Circuit Breaker, Right Angle Mount, Gray, 10A 86410
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-H-10C 10A Type I Short Stop Circuit Breaker Category: Short Stop Circuit Breaker Accessories Manufacturer: OptiFuse Current Rating: 10A Voltage Rating: 32VDC Operating Temperature: 14°F (-10°C) to 140°F (60°C) Reset Type: Type I - Auto Reset Terminals: (2) #10-32 Studs Thermoplastic Housing Cover Right Angle Bracket Mount

The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A.

  • OptiFuse ACBP-H-10C 10A Type I Short Stop Circuit Breaker
  • Category: Short Stop Circuit Breaker Accessories
  • Manufacturer: OptiFuse
  • Current Rating: 10A
  • Voltage Rating: 32VDC
  • Operating Temperature: 14°F (-10°C) to 140°F (60°C)
  • Reset Type: Type I - Auto Reset
  • Terminals: (2) #10-32 Studs
  • Thermoplastic Housing Cover
  • Right Angle Bracket Mount
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 86410
Product Name Type I Short Stop Circuit Breaker, Right Angle Mount, Gray, 10A
Rated DC Voltage 32 volts
Unlock Full Specs
to access all available technical data