OptiFuse OptiFuse ACBP-V-10C Type I Short Stop Circuit Breaker, In-line Mount, Gray, 10A ACBP-V-10C 10A

Description
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-V-10C Type I Short Stop Circuit Breaker, In-line Mount, Gray Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature: 14°F (-10°C) to 140°F (60°C) Terminals: (2) #10-32 Studs
Request a Quote Datasheet
Description
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-V-10C Type I Short Stop Circuit Breaker, In-line Mount, Gray Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature: 14°F (-10°C) to 140°F (60°C) Terminals: (2) #10-32 Studs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OptiFuse ACBP-V-10C Type I Short Stop Circuit Breaker, In-line Mount, Gray, 10A - 86430 - Waytek, Inc.
Chanhassen, MN, United States
OptiFuse ACBP-V-10C Type I Short Stop Circuit Breaker, In-line Mount, Gray, 10A
86430
OptiFuse ACBP-V-10C Type I Short Stop Circuit Breaker, In-line Mount, Gray, 10A 86430
The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-V-10C Type I Short Stop Circuit Breaker, In-line Mount, Gray Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature: 14°F (-10°C) to 140°F (60°C) Terminals: (2) #10-32 Studs

The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A.

  • OptiFuse ACBP-V-10C Type I Short Stop Circuit Breaker, In-line Mount, Gray
  • Category: OptiFuse Short Stop Circuit Breakers
  • Manufacturer: OptiFuse
  • Operating Temperature: 14°F (-10°C) to 140°F (60°C)
  • Terminals: (2) #10-32 Studs
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 86430
Product Name OptiFuse ACBP-V-10C Type I Short Stop Circuit Breaker, In-line Mount, Gray, 10A
Rated DC Voltage 12 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A G Frame Molded Case Ckt-BKR - 140G-G3C3-C45-AJ - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details
QMB Series Thermal Circuit Breaker, 10A - QMB-103-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910062 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details