OptiFuse Panel Mount Circuit Breaker 46497, CB 57 Series Low Profile, 1/4" tabs, 15A CB57-PS-15-5X

Description
OptiFuse CB57-PS-15-5X Panel Mount Circuit Breaker Category: Series 57 Circuit Breakers Manufacturer: OptiFuse 57 Series low profile Type III circuit breaker, push to reset Panel mount circuit breaker similar to old Waytek stock no. 46482 Interrupt capacity: 1,000A at 125VAC, 200A at 250VAC Reset time: Within 60 seconds Meets SAE J1171 ; UL1500
Request a Quote Datasheet
Description
OptiFuse CB57-PS-15-5X Panel Mount Circuit Breaker Category: Series 57 Circuit Breakers Manufacturer: OptiFuse 57 Series low profile Type III circuit breaker, push to reset Panel mount circuit breaker similar to old Waytek stock no. 46482 Interrupt capacity: 1,000A at 125VAC, 200A at 250VAC Reset time: Within 60 seconds Meets SAE J1171 ; UL1500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Circuit Breaker 46497, CB 57 Series Low Profile, 1/4
Chanhassen, MN, United States
Panel Mount Circuit Breaker 46497, CB 57 Series Low Profile, 1/4" tabs, 15A
46497
Panel Mount Circuit Breaker 46497, CB 57 Series Low Profile, 1/4" tabs, 15A 46497
OptiFuse CB57-PS-15-5X Panel Mount Circuit Breaker Category: Series 57 Circuit Breakers Manufacturer: OptiFuse 57 Series low profile Type III circuit breaker, push to reset Panel mount circuit breaker similar to old Waytek stock no. 46482 Interrupt capacity: 1,000A at 125VAC, 200A at 250VAC Reset time: Within 60 seconds Meets SAE J1171 ; UL1500
  • OptiFuse CB57-PS-15-5X Panel Mount Circuit Breaker
  • Category: Series 57 Circuit Breakers
  • Manufacturer: OptiFuse
  • 57 Series low profile
  • Type III circuit breaker, push to reset
  • Panel mount circuit breaker similar to old Waytek stock no. 46482
  • Interrupt capacity: 1,000A at 125VAC, 200A at 250VAC
  • Reset time: Within 60 seconds
  • Meets SAE J1171 ; UL1500
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Circuit Breakers
Product Number 46497
Product Name Panel Mount Circuit Breaker 46497, CB 57 Series Low Profile, 1/4" tabs, 15A
Rated DC Voltage 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D15DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 209-1-1-62-4-9-60-V-ND - DigiKey
Specs
Rated Current 60 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Circuit Breakers - T11-211-11-ND - DigiKey
Specs
Rated Current 11 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details