141050 -- OPTIFUSE 141050 PANEL MOUNT CIRCUIT BREAKER, TYPE I AUTO RESET, 50A, 42VDC
OptiFuseOptiFuse 141050 Panel Mount Circuit Breaker, Type I Auto Reset, 50A, 42VDC141050
Description
OptiFuse 141050 Panel Mount Circuit Breaker
Category: OptiFuse Panel & Surface Mount Circuit Breakers
Manufacturer: OptiFuse
High-amp waterproof circuit breaker
Heavy-duty construction to protect accessory and auxiliary high amp draw applications in RVs, marine craft, emergency vehicles, and heavy-duty trucks
Commonly installed alongside a vehicle's battery as the primary source of power protection
Material: Black UL-rated 94V0 thermoplastic
SAE J1171 compliant, ignition protected
Interrupt capacity to SAE J1625
Ingress Protection: IP67 Rated
Operating Temperature: -25°F (-4°C) to 180°F (82°C)
Waytek, Inc.
Done
Request a Quote
Email Supplier
Description
OptiFuse 141050 Panel Mount Circuit Breaker
Category: OptiFuse Panel & Surface Mount Circuit Breakers
Manufacturer: OptiFuse
High-amp waterproof circuit breaker
Heavy-duty construction to protect accessory and auxiliary high amp draw applications in RVs, marine craft, emergency vehicles, and heavy-duty trucks
Commonly installed alongside a vehicle's battery as the primary source of power protection
Material: Black UL-rated 94V0 thermoplastic
SAE J1171 compliant, ignition protected
Interrupt capacity to SAE J1625
Ingress Protection: IP67 Rated
Operating Temperature: -25°F (-4°C) to 180°F (82°C)
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The OptiFuse 141050 Panel Mount Circuit Breaker is a heavy-duty, high-amperage circuit breaker designed for applications requiring robust power protection. It has a current rating of 50A and operates at a voltage of 42VDC. This circuit breaker features an auto-reset mechanism, ensuring it resets automatically after a fault condition is cleared.
Constructed from UL94V-0 rated thermoset plastic, the breaker is designed to withstand harsh environments, with an ingress protection rating of IP67, making it waterproof. It is compliant with SAE J1171 standards for ignition protection and has an interrupting capacity that meets SAE J1625 requirements.
The operating temperature range for this circuit breaker is from -25°F to 180°F (-32°C to 82°C), making it suitable for a variety of applications, including RVs, marine craft, emergency vehicles, and heavy-duty trucks. The mounting type is panel mount, and it features a 1/4,Äù-28 stud terminal configuration with a maximum torque of 10.3 N.m. This product is ideal for engineers looking for reliable circuit protection in high amp draw scenarios.
Datasheet Summary Powered by GS/AI
The OptiFuse 141050 Panel Mount Circuit Breaker is a heavy-duty, high-amperage circuit breaker designed for applications requiring robust power protection. It has a current rating of 50A and operates at a voltage of 42VDC. This circuit breaker features an auto-reset mechanism, ensuring it resets automatically after a fault condition is cleared.
Constructed from UL94V-0 rated thermoset plastic, the breaker is designed to withstand harsh environments, with an ingress protection rating of IP67, making it waterproof. It is compliant with SAE J1171 standards for ignition protection and has an interrupting capacity that meets SAE J1625 requirements.
The operating temperature range for this circuit breaker is from -25°F to 180°F (-32°C to 82°C), making it suitable for a variety of applications, including RVs, marine craft, emergency vehicles, and heavy-duty trucks. The mounting type is panel mount, and it features a 1/4,Äù-28 stud terminal configuration with a maximum torque of 10.3 N.m. This product is ideal for engineers looking for reliable circuit protection in high amp draw scenarios.
OptiFuse 141050 Panel Mount Circuit Breaker, Type I Auto Reset, 50A, 42VDC
49510
OptiFuse 141050 Panel Mount Circuit Breaker, Type I Auto Reset, 50A, 42VDC
49510
OptiFuse 141050 Panel Mount Circuit Breaker
Category: OptiFuse Panel & Surface Mount Circuit Breakers
Manufacturer: OptiFuse
High-amp waterproof circuit breaker
Heavy-duty construction to protect accessory and auxiliary high amp draw applications in RVs, marine craft, emergency vehicles, and heavy-duty trucks
Commonly installed alongside a vehicle's battery as the primary source of power protection
Material: Black UL-rated 94V0 thermoplastic
SAE J1171 compliant, ignition protected
Interrupt capacity to SAE J1625
Ingress Protection: IP67 Rated
Operating Temperature: -25°F (-4°C) to 180°F (82°C)
OptiFuse 141050 Panel Mount Circuit Breaker
Category: OptiFuse Panel & Surface Mount Circuit Breakers
Manufacturer: OptiFuse
High-amp waterproof circuit breaker
Heavy-duty construction to protect accessory and auxiliary high amp draw applications in RVs, marine craft, emergency vehicles, and heavy-duty trucks
Commonly installed alongside a vehicle's battery as the primary source of power protection
Material: Black UL-rated 94V0 thermoplastic
SAE J1171 compliant, ignition protected
Interrupt capacity to SAE J1625
Ingress Protection: IP67 Rated
Operating Temperature: -25°F (-4°C) to 180°F (82°C)
Supplier's Site
Datasheet
Technical Specifications
Waytek, Inc.
Product Category
Circuit Breakers
Product Number
49510
Product Name
OptiFuse 141050 Panel Mount Circuit Breaker, Type I Auto Reset, 50A, 42VDC