DK-LOK U.S.A. Bleed Valve VBV-M-4N

Description
Up to 10000psig (689bar) SS316,Carbon Steel Male pipe thread 1/8 - 1/2 inch Vent the signal line pressure to atmosphere to assist in calibration of control valves or multi-valve manifolds.
Description
Up to 10000psig (689bar) SS316,Carbon Steel Male pipe thread 1/8 - 1/2 inch Vent the signal line pressure to atmosphere to assist in calibration of control valves or multi-valve manifolds.

Suppliers

Company
Product
Description
Supplier Links
Bleed Valve - VBV-M-4N - DK-LOK U.S.A.
Mobile, AL, USA
Bleed Valve
VBV-M-4N
Bleed Valve VBV-M-4N
Up to 10000psig (689bar) SS316,Carbon Steel Male pipe thread 1/8 - 1/2 inch Vent the signal line pressure to atmosphere to assist in calibration of control valves or multi-valve manifolds.
  • Up to 10000psig (689bar)
  • SS316,Carbon Steel
  • Male pipe thread 1/8 - 1/2 inch
  • Vent the signal line pressure to atmosphere to assist in calibration of control valves or multi-valve manifolds.
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Industrial Valves
Product Number VBV-M-4N
Product Name Bleed Valve
Valve Type Control Valve; Bleed Valve
Primary Material Stainless Steel; Steel; Carbon Steel
Media Water; Gas
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 10000.00 psi (7038 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MSE-20-C 9X11 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A
Valve Size 0.25 inch (6.35 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161050026 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
Connection Description Socket
View Details
100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details