DK-LOK U.S.A. 2-Way Ball Valve V86A-M-4N

Description
Up to 10000psig (689 bar) Up to 230℃ (446℉) SS316, Carbon Steel 2-way and 3-way side and bottom entry DK patented Locking Device optional Panel Mounting optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch
Description
Up to 10000psig (689 bar) Up to 230℃ (446℉) SS316, Carbon Steel 2-way and 3-way side and bottom entry DK patented Locking Device optional Panel Mounting optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch

Suppliers

Company
Product
Description
Supplier Links
2-Way Ball Valve - V86A-M-4N - DK-LOK U.S.A.
Mobile, AL, USA
2-Way Ball Valve
V86A-M-4N
2-Way Ball Valve V86A-M-4N
Up to 10000psig (689 bar) Up to 230℃ (446℉) SS316, Carbon Steel 2-way and 3-way side and bottom entry DK patented Locking Device optional Panel Mounting optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch
  • Up to 10000psig (689 bar)
  • Up to 230℃ (446℉)
  • SS316, Carbon Steel
  • 2-way and 3-way side and bottom entry
  • DK patented Locking Device optional
  • Panel Mounting optional
  • DK-LOK OD 1/4 - OD 1 inch
  • Pipe thread 1/4 -1 inch
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Industrial Valves
Product Number V86A-M-4N
Product Name 2-Way Ball Valve
Valve Type Control Valve; Directional; Ball; Shut Off
Primary Material Stainless Steel; PEEK (optional feature); PTFE; PVDF; Fluorocarbon O-Ring, Optional PCTFE
Media Gas (optional feature); Sour Gas; Fluids
Valve Size 0.39 inch (9.91 mm)
Maximum Pressure 10000.00 psi (7038 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1231005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
5/16 Inch Hex Body, Duckbill Check Valve - CKV - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Gradient Valves with Hit & Hold Circuit - NIV-G Series - Clippard
Specs
Valve Type Mixing; Diaphragm; Poppet; Solenoid; Gradient Valve
Primary Material PTFE
Media Water; Gas; Compatible Fluids; Air
View Details
V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details