DK-LOK U.S.A. Toggle Valve V103A-D-3M

Description
DQ Series Quick Connectors Up to 300psig (20.6bar) Up to 93℃ (200℉) SS316 and Brass PTEE soft seat standard Sturdy SS handle for extended service life For instant open and close the valve For sampling and testing equipment DK-LOK OD1/8 - OD1/2 inch Pipe thread 1/8 -3/8 inch
Description
DQ Series Quick Connectors Up to 300psig (20.6bar) Up to 93℃ (200℉) SS316 and Brass PTEE soft seat standard Sturdy SS handle for extended service life For instant open and close the valve For sampling and testing equipment DK-LOK OD1/8 - OD1/2 inch Pipe thread 1/8 -3/8 inch

Suppliers

Company
Product
Description
Supplier Links
Toggle Valve - V103A-D-3M - DK-LOK U.S.A.
Mobile, AL, USA
Toggle Valve
V103A-D-3M
Toggle Valve V103A-D-3M
DQ Series Quick Connectors Up to 300psig (20.6bar) Up to 93℃ (200℉) SS316 and Brass PTEE soft seat standard Sturdy SS handle for extended service life For instant open and close the valve For sampling and testing equipment DK-LOK OD1/8 - OD1/2 inch Pipe thread 1/8 -3/8 inch

DQ Series Quick Connectors

  • Up to 300psig (20.6bar)
  • Up to 93℃ (200℉)
  • SS316 and Brass
  • PTEE soft seat standard
  • Sturdy SS handle for extended service life
  • For instant open and close the valve
  • For sampling and testing equipment
  • DK-LOK OD1/8 - OD1/2 inch Pipe thread 1/8 -3/8 inch
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Industrial Valves
Product Number V103A-D-3M
Product Name Toggle Valve
Valve Type Control Valve; Toggle; Sampling; Shut Off
Primary Material Brass / Bronze; Stainless Steel; PTFE; Rubber; Viton, Buna-N, Optional Nylon
Media Water; Gas; Flow of Fluids, Vacuum
Valve Size 0.08 inch (2.03 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1227020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 2.00 inch (50.80 mm)
View Details
1/4-28 or 10-32 Threaded Ports, Multi-Port Selector Ball Valve - MBV_MultiPort_Selector - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
10 mm Miniature Electronic Valve - E310A-1E - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details