DK-LOK U.S.A. 2-Way Ball Valve V86B-D-10T

Description
Up to 10000psig (689 bar) Up to 230℃ (446℉) SS316, Carbon Steel 2-way and 3-way side and bottom entry DK patented Locking Device optional Panel Mounting optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch
Description
Up to 10000psig (689 bar) Up to 230℃ (446℉) SS316, Carbon Steel 2-way and 3-way side and bottom entry DK patented Locking Device optional Panel Mounting optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch

Suppliers

Company
Product
Description
Supplier Links
2-Way Ball Valve - V86B-D-10T - DK-LOK U.S.A.
Mobile, AL, USA
2-Way Ball Valve
V86B-D-10T
2-Way Ball Valve V86B-D-10T
Up to 10000psig (689 bar) Up to 230℃ (446℉) SS316, Carbon Steel 2-way and 3-way side and bottom entry DK patented Locking Device optional Panel Mounting optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch
  • Up to 10000psig (689 bar)
  • Up to 230℃ (446℉)
  • SS316, Carbon Steel
  • 2-way and 3-way side and bottom entry
  • DK patented Locking Device optional
  • Panel Mounting optional
  • DK-LOK OD 1/4 - OD 1 inch
  • Pipe thread 1/4 -1 inch
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Industrial Valves
Product Number V86B-D-10T
Product Name 2-Way Ball Valve
Valve Type Control Valve; Directional; Ball; Shut Off
Primary Material Stainless Steel; PEEK (optional feature); PTFE; PVDF; Fluorocarbon O-Ring, Optional PCTFE
Media Gas (optional feature); Sour Gas; Fluids
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 6000.00 psi (4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369042 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.35 inch (85.00 mm)
View Details
Battery Vent - MIV-25MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Ball Valves - 4578866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; Ball
Primary Material Brass / Bronze; Brass
Media Water
View Details