DK-LOK U.S.A. 2-Way Ball Valve V86C-M-16N

Description
Up to 10000psig (689 bar) Up to 230℃ (446℉) SS316, Carbon Steel 2-way and 3-way side and bottom entry DK patented Locking Device optional Panel Mounting optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch
Description
Up to 10000psig (689 bar) Up to 230℃ (446℉) SS316, Carbon Steel 2-way and 3-way side and bottom entry DK patented Locking Device optional Panel Mounting optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch

Suppliers

Company
Product
Description
Supplier Links
2-Way Ball Valve - V86C-M-16N - DK-LOK U.S.A.
Mobile, AL, USA
2-Way Ball Valve
V86C-M-16N
2-Way Ball Valve V86C-M-16N
Up to 10000psig (689 bar) Up to 230℃ (446℉) SS316, Carbon Steel 2-way and 3-way side and bottom entry DK patented Locking Device optional Panel Mounting optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch
  • Up to 10000psig (689 bar)
  • Up to 230℃ (446℉)
  • SS316, Carbon Steel
  • 2-way and 3-way side and bottom entry
  • DK patented Locking Device optional
  • Panel Mounting optional
  • DK-LOK OD 1/4 - OD 1 inch
  • Pipe thread 1/4 -1 inch
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Industrial Valves
Product Number V86C-M-16N
Product Name 2-Way Ball Valve
Valve Type Control Valve; Directional; Ball; Shut Off
Primary Material Stainless Steel; PEEK (optional feature); PTFE; PVDF; Fluorocarbon O-Ring, Optional PCTFE
Media Gas (optional feature); Sour Gas; Fluids
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 6000.00 psi (4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatic Manual Control Valves - 2354724 - RS Components, Ltd.
Specs
Valve Type Control Valve
Primary Material Die Cast Zinc
Media Air
View Details
Shut off valve - HEE-D-MINI-110 - Festo Corporation
Specs
Valve Type Gate
Primary Material Aluminum
Media Gas; Air; Compressed Air
View Details
2 suppliers