DK-LOK U.S.A. Toggle Valve V103B-MD-4N4T

Description
DQ Series Quick Connectors Up to 300psig (20.6bar) Up to 93℃ (200℉) SS316 and Brass PTEE soft seat standard Sturdy SS handle for extended service life For instant open and close the valve For sampling and testing equipment DK-LOK OD1/8 - OD1/2 inch Pipe thread 1/8 -3/8 inch
Description
DQ Series Quick Connectors Up to 300psig (20.6bar) Up to 93℃ (200℉) SS316 and Brass PTEE soft seat standard Sturdy SS handle for extended service life For instant open and close the valve For sampling and testing equipment DK-LOK OD1/8 - OD1/2 inch Pipe thread 1/8 -3/8 inch

Suppliers

Company
Product
Description
Supplier Links
Toggle Valve - V103B-MD-4N4T - DK-LOK U.S.A.
Mobile, AL, USA
Toggle Valve
V103B-MD-4N4T
Toggle Valve V103B-MD-4N4T
DQ Series Quick Connectors Up to 300psig (20.6bar) Up to 93℃ (200℉) SS316 and Brass PTEE soft seat standard Sturdy SS handle for extended service life For instant open and close the valve For sampling and testing equipment DK-LOK OD1/8 - OD1/2 inch Pipe thread 1/8 -3/8 inch

DQ Series Quick Connectors

  • Up to 300psig (20.6bar)
  • Up to 93℃ (200℉)
  • SS316 and Brass
  • PTEE soft seat standard
  • Sturdy SS handle for extended service life
  • For instant open and close the valve
  • For sampling and testing equipment
  • DK-LOK OD1/8 - OD1/2 inch Pipe thread 1/8 -3/8 inch
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Industrial Valves
Product Number V103B-MD-4N4T
Product Name Toggle Valve
Valve Type Control Valve; Toggle; Sampling; Shut Off
Primary Material Brass / Bronze; Stainless Steel; PTFE; Rubber; Viton, Buna-N, Optional Nylon
Media Water; Gas; Flow of Fluids, Vacuum
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 343 Diaphragm Valve Zero Dead Leg Wheel Operator - 1248336 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 3.00 inch (76.20 mm)
View Details
10-32 Threaded Ports, On/Off Ball Valve - MBV - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
2-Way Miniature Pinch Valve - NPV4-1C-07-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details