DK-LOK U.S.A. 2-Way Ball Valve V86A-D-8T

Description
Up to 10000psig (689 bar) Up to 230℃ (446℉) SS316, Carbon Steel 2-way and 3-way side and bottom entry DK patented Locking Device optional Panel Mounting optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch
Description
Up to 10000psig (689 bar) Up to 230℃ (446℉) SS316, Carbon Steel 2-way and 3-way side and bottom entry DK patented Locking Device optional Panel Mounting optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch

Suppliers

Company
Product
Description
Supplier Links
2-Way Ball Valve - V86A-D-8T - DK-LOK U.S.A.
Mobile, AL, USA
2-Way Ball Valve
V86A-D-8T
2-Way Ball Valve V86A-D-8T
Up to 10000psig (689 bar) Up to 230℃ (446℉) SS316, Carbon Steel 2-way and 3-way side and bottom entry DK patented Locking Device optional Panel Mounting optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch
  • Up to 10000psig (689 bar)
  • Up to 230℃ (446℉)
  • SS316, Carbon Steel
  • 2-way and 3-way side and bottom entry
  • DK patented Locking Device optional
  • Panel Mounting optional
  • DK-LOK OD 1/4 - OD 1 inch
  • Pipe thread 1/4 -1 inch
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Industrial Valves
Product Number V86A-D-8T
Product Name 2-Way Ball Valve
Valve Type Control Valve; Directional; Ball; Shut Off
Primary Material Stainless Steel; PEEK (optional feature); PTFE; PVDF; Fluorocarbon O-Ring, Optional PCTFE
Media Gas (optional feature); Sour Gas; Fluids
Valve Size 0.39 inch (9.91 mm)
Maximum Pressure 10000.00 psi (7038 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 163543006 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 3.82 inch (97.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121601005 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 0.59 inch (15.00 mm)
View Details
250 Selective Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details