DK-LOK U.S.A. 2-Way Ball Valve V86A-F-4N

Description
Up to 10000psig (689 bar) Up to 230℃ (446℉) SS316, Carbon Steel 2-way and 3-way side and bottom entry DK patented Locking Device optional Panel Mounting optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch
Description
Up to 10000psig (689 bar) Up to 230℃ (446℉) SS316, Carbon Steel 2-way and 3-way side and bottom entry DK patented Locking Device optional Panel Mounting optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch

Suppliers

Company
Product
Description
Supplier Links
2-Way Ball Valve - V86A-F-4N - DK-LOK U.S.A.
Mobile, AL, USA
2-Way Ball Valve
V86A-F-4N
2-Way Ball Valve V86A-F-4N
Up to 10000psig (689 bar) Up to 230℃ (446℉) SS316, Carbon Steel 2-way and 3-way side and bottom entry DK patented Locking Device optional Panel Mounting optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch
  • Up to 10000psig (689 bar)
  • Up to 230℃ (446℉)
  • SS316, Carbon Steel
  • 2-way and 3-way side and bottom entry
  • DK patented Locking Device optional
  • Panel Mounting optional
  • DK-LOK OD 1/4 - OD 1 inch
  • Pipe thread 1/4 -1 inch
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Industrial Valves
Product Number V86A-F-4N
Product Name 2-Way Ball Valve
Valve Type Control Valve; Directional; Ball; Shut Off
Primary Material Stainless Steel; PEEK (optional feature); PTFE; PVDF; Fluorocarbon O-Ring, Optional PCTFE
Media Gas (optional feature); Sour Gas; Fluids
Valve Size 0.39 inch (9.91 mm)
Maximum Pressure 10000.00 psi (7038 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Operated Pinch Valves // Series 2600 -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Stainless Steel
Media Air
View Details
Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
Solenoid Valves - 5000008784-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Check
Media Gas; Air; Compressed Air
Maximum Pressure 15000.00 to 100000.00 psi (10557 to 70378 m H2O)
View Details