DK-LOK U.S.A. Gauge Root Valve V46G-8N

Description
Up to 6000psig (413bar) Up to 232℃ (450℉) SS316,Carbon Steel Pipe thread 1/2 - 3/4 inch Standard gauge valve, longer body gauge root valve, and extended 4" long body for pipe insulation are standard Grafoil packing for high temperature available Non-rotating globe stem tip Stem seal below actuating threads
Description
Up to 6000psig (413bar) Up to 232℃ (450℉) SS316,Carbon Steel Pipe thread 1/2 - 3/4 inch Standard gauge valve, longer body gauge root valve, and extended 4" long body for pipe insulation are standard Grafoil packing for high temperature available Non-rotating globe stem tip Stem seal below actuating threads

Suppliers

Company
Product
Description
Supplier Links
Gauge Root Valve - V46G-8N - DK-LOK U.S.A.
Mobile, AL, USA
Gauge Root Valve
V46G-8N
Gauge Root Valve V46G-8N
Up to 6000psig (413bar) Up to 232℃ (450℉) SS316,Carbon Steel Pipe thread 1/2 - 3/4 inch Standard gauge valve, longer body gauge root valve, and extended 4" long body for pipe insulation are standard Grafoil packing for high temperature available Non-rotating globe stem tip Stem seal below actuating threads
  • Up to 6000psig (413bar)
  • Up to 232℃ (450℉)
  • SS316,Carbon Steel
  • Pipe thread 1/2 - 3/4 inch
  • Standard gauge valve, longer body gauge root valve, and extended 4" long body for pipe insulation are standard
  • Grafoil packing for high temperature available
  • Non-rotating globe stem tip
  • Stem seal below actuating threads
Supplier's Site

Technical Specifications

  DK-LOK U.S.A.
Product Category Industrial Valves
Product Number V46G-8N
Product Name Gauge Root Valve
Valve Type Control Valve; Metal Seated; Gauge Root Valve
Primary Material Stainless Steel; PTFE; Grafoil
Media Gas; Sour Gas (optional feature)
Valve Size 0.20 inch (5.08 mm)
Maximum Pressure 6000.00 psi (4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M2H-5LS-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details