SEEPEX Inc. Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| Product group N pumps are the basis for SEEPEX progressive cavity pumps. They are used in almost all industrial sectors and convey low to highly viscous media with or without... | |
| SEEPEX BT range pumps have a large rectangular open hopper with a compression zone and auger feed screw. Conveying Medias For highly viscous products with low flowability Properties Conveying capacities:... | |
| SEEPEX BTEI range pumps are a further development of the BTI and BTE pumps. They have individually adjustable supply tanks, which replace additional storage in the system. Conveying Medias For... | |
| SEEPEX BTES range pumps have large hopper lengths and a shuttered closing system making them ideal for silo discharge systems. The pumps also ensure simple maintenance even when the silo... | |
| SEEPEX BTEX range progressive cavity pumps with their robust design and reinforced components are used in extreme conveying applications in the agriculture and biogas industries. Conveying Medias Products commonly found... | |
| SEEPEX BTHE range pumps feature a large open hopper with vertical walls. The centric and edge running ribbon screw ensures an optimum product inflow to the pump's conveying elements. Conveying... | |
| SEEPEX BTI range pumps offer a rectangular hopper with an integrated and adjustable bridge breaker. Conveying Medias For highly viscous to semi-solid products that tend to bridge Properties Conveying capacities:... | |
| SEEPEX BTQ range pumps have a wide square inlet and an identical footprint to the BN range pumps. Conveying Medias For medium to highly viscous products with low flowability Properties... | |
| SEEPEX BTVE range pumps are designed with an enlarged rectangular open hopper and a sliding compression casing. Conveying Medias For highly viscous and semi-solid products that tend not to bridge... | |
| SEEPEX food pumps are used in the pharmaceutical, food, cosmetic and chemical industries or wherever a clean, sterile and hygienic atmosphere is needed. They comply with the most stringent hygiene... | |
| SEEPEX macerators macerate the solid and fibrous components in pumped products. This increases operational safety, extends service life of downstream equipment and reduces operating costs. Our macerators work in municipal... | |
| SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low... | |
| SEEPEX open hopper pumps handle viscous to semi-solid products with low or no flowability. They come in 10 ranges with multiple variations within each range and are suitable for nearly... | |
| SEEPEX semi-submersible pumps drain full containers, basins and barrels. They convey abrasive or corrosive conveying products with low to high viscosity. Individually sized and designed for the application, they are... | |
| SEEPEX wobble-stator pumps work reliably in many industries. They efficiently transfer liquids of thin to moderate viscosities, even with a high solids content. In contrast to conventional progressive cavity pumps... | |
| Smart Conveying Technology (SCT) means quick maintenance, significantly reduced life cycle costs and the shortest maintenance downtime. The design of SCT enables the rotor/stator sealing line to be adjusted to... | |
| The BTM range pumps have an integrated macerating device in the compression zone which allows for easy processing in subsequent processes. Conveying Medias For products with large pieces of fruits... |