SEEPEX Inc. Standard Progressive Cavity Pump Group N - Range BNA, API 676

Description
Product group N pumps are the basis for SEEPEX progressive cavity pumps. They are used in almost all industrial sectors and convey low to highly viscous media with or without solids. Those benefits along with others ensure the pump’s economical operation. Key Facts Conveying Capacity 30 l/h - 500 m3/h 0.132 - 2,200 usgpm Pressure up to 96 bar 1400 psi Properties & Benefits Various rotor/stator geometries 
(conventional, 6L and Tricam geometry) Low pulsation, uniform flow High self-priming capabilities even with a mixture of liquid and air or gas up to a 9 meter water column Numerous installation options Large spherical entrance port Reversible rotation and flow
Datasheet
Description
Product group N pumps are the basis for SEEPEX progressive cavity pumps. They are used in almost all industrial sectors and convey low to highly viscous media with or without solids. Those benefits along with others ensure the pump’s economical operation. Key Facts Conveying Capacity 30 l/h - 500 m3/h 0.132 - 2,200 usgpm Pressure up to 96 bar 1400 psi Properties & Benefits Various rotor/stator geometries 
(conventional, 6L and Tricam geometry) Low pulsation, uniform flow High self-priming capabilities even with a mixture of liquid and air or gas up to a 9 meter water column Numerous installation options Large spherical entrance port Reversible rotation and flow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Progressive Cavity Pump - Group N - Range BNA, API 676 - SEEPEX Inc.
Enon, OH, USA
Standard Progressive Cavity Pump
Group N - Range BNA, API 676
Standard Progressive Cavity Pump Group N - Range BNA, API 676
Product group N pumps are the basis for SEEPEX progressive cavity pumps. They are used in almost all industrial sectors and convey low to highly viscous media with or without solids. Those benefits along with others ensure the pump’s economical operation. Key Facts Conveying Capacity 30 l/h - 500 m3/h 0.132 - 2,200 usgpm Pressure up to 96 bar 1400 psi Properties & Benefits Various rotor/stator geometries 
(conventional, 6L and Tricam geometry) Low pulsation, uniform flow High self-priming capabilities even with a mixture of liquid and air or gas up to a 9 meter water column Numerous installation options Large spherical entrance port Reversible rotation and flow

Product group N pumps are the basis for SEEPEX progressive cavity pumps. They are used in almost all industrial sectors and convey low to highly viscous media with or without solids. Those benefits along with others ensure the pump’s economical operation.

Key Facts

Conveying Capacity 30 l/h - 500 m3/h 0.132 - 2,200 usgpm

Pressure up to 96 bar 1400 psi

Properties & Benefits

  • Various rotor/stator geometries 
(conventional, 6L and Tricam geometry)
  • Low pulsation, uniform flow
  • High self-priming capabilities even with a mixture of liquid and air or gas up to a 9 meter water column
  • Numerous installation options
  • Large spherical entrance port
  • Reversible rotation and flow
Supplier's Site Datasheet

Technical Specifications

  SEEPEX Inc.
Product Category Liquid Handling Pumps
Product Number Group N - Range BNA, API 676
Product Name Standard Progressive Cavity Pump
Pump Type Dewatering Pump; Positive Displacement Pump; Progressing Cavity Pump; Wastewater Treatment Pump; Water Treatment Pump
Liquid Flow 484.000 GPM (1833.33 L/min)
Power Source NoSourceIncluded
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Standard Duty Non-Metallic AODD Ball Valve Pumps - PB_1_1_4_ - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 5.000 GPM (0.00 to 18.94 L/min)
Discharge Size 0.250 inch (6.35 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Gear Pumps - GHP Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2320.6 to 4061.1 psi (1632 to 2855 m of Water)
Power Source NoSourceIncluded
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details