SEEPEX Inc. Datasheets for Submersible Pumps
Submersible pumps can be mounted into a tank with the liquid media. The pump’s motor is normally sealed in an oil filled cavity that is protected from contact with the liquid.
Submersible Pumps: Learn more
| Product Name | Notes |
|---|---|
| SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low... | |
| SEEPEX semi-submersible pumps drain full containers, basins and barrels. They convey abrasive or corrosive conveying products with low to high viscosity. Individually sized and designed for the application, they are... |