SEEPEX Inc. Vertical Pump Group E - Range BE

Description
SEEPEX semi-submersible pumps drain full containers, basins and barrels. They convey abrasive or corrosive conveying products with low to high viscosity. Individually sized and designed for the application, they are easy to maintain and have low operating costs. Overall, our semi-submersible pumps are a cost-effective alternative to other pump systems. Key Facts Conveying Capacity 30 l/h - 300 m3/h 0.132 - 1,320 usgpm Pressure up to 12 bar 175 psi Properties & Benefits Low pulsation, uniform flow Variable submersible depths Increases the available NPSH value (Net Positive Suction Head)
Datasheet
Description
SEEPEX semi-submersible pumps drain full containers, basins and barrels. They convey abrasive or corrosive conveying products with low to high viscosity. Individually sized and designed for the application, they are easy to maintain and have low operating costs. Overall, our semi-submersible pumps are a cost-effective alternative to other pump systems. Key Facts Conveying Capacity 30 l/h - 300 m3/h 0.132 - 1,320 usgpm Pressure up to 12 bar 175 psi Properties & Benefits Low pulsation, uniform flow Variable submersible depths Increases the available NPSH value (Net Positive Suction Head)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Pump - Group E - Range BE - SEEPEX Inc.
Enon, OH, USA
Vertical Pump
Group E - Range BE
Vertical Pump Group E - Range BE
SEEPEX semi-submersible pumps drain full containers, basins and barrels. They convey abrasive or corrosive conveying products with low to high viscosity. Individually sized and designed for the application, they are easy to maintain and have low operating costs. Overall, our semi-submersible pumps are a cost-effective alternative to other pump systems. Key Facts Conveying Capacity 30 l/h - 300 m3/h 0.132 - 1,320 usgpm Pressure up to 12 bar 175 psi Properties & Benefits Low pulsation, uniform flow Variable submersible depths Increases the available NPSH value (Net Positive Suction Head)

SEEPEX semi-submersible pumps drain full containers, basins and barrels. They convey abrasive or corrosive conveying products with low to high viscosity. Individually sized and designed for the application, they are easy to maintain and have low operating costs. Overall, our semi-submersible pumps are a cost-effective alternative to other pump systems.

Key Facts

Conveying Capacity 30 l/h - 300 m3/h 0.132 - 1,320 usgpm

Pressure up to 12 bar 175 psi

Properties & Benefits

  • Low pulsation, uniform flow
  • Variable submersible depths
  • Increases the available NPSH value (Net Positive Suction Head)
Supplier's Site Datasheet

Technical Specifications

  SEEPEX Inc.
Product Category Liquid Handling Pumps
Product Number Group E - Range BE
Product Name Vertical Pump
Pump Type Dewatering Pump; Drum Pump; Immersible Pump; Positive Displacement Pump; Progressing Cavity Pump; Self-Priming Pump; Submersible Pump; Wastewater Treatment Pump; Water Treatment Pump
Discharge Pressure 180.0 psi (127 m of Water)
Liquid Flow 1300.000 GPM (4924.24 L/min)
Discharge Size 8.000 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Viking Pump - Stainless Steel Pumps - L - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Discharge Pressure 150.0 psi (105 m of Water)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Cast Iron Pumps - D Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 750.0 to 3000.0 psi (527 to 2109 m of Water)
Liquid Flow 3.600 to 21.700 GPM (13.64 to 82.20 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details