SEEPEX Inc. Progressive Cavity Pump with Smart Conveying Technology SCT

Description
Smart Conveying Technology (SCT) means quick maintenance, significantly reduced life cycle costs and the shortest maintenance downtime. The design of SCT enables the rotor/stator sealing line to be adjusted to suit the application and compensate for wear, leading to more than double the lifetime of the rotor and stator. SCT also shortens the maintenance time on the rotor and stator by up to 85%. SEEPEX pumps with SCT are successfully used in virtually all industries, applications and media. The patented SEEPEX 1-stage design innovation has won numerous awards. In addition to the well-established 1-stage design for pressures up to 4 bar, SCT is also available in a 2-stage design for pressures up to 8 bar. Properties & Benefits Quick maintenance, easy handling during assembly/disassembly Integrated tensioning device extends the rotor and stator’s life by up to 200% Reduces maintenance time by up to 85% High productivity due to less maintenance downtime Significantly reduced life cycle costs Ease of maintenance: due to the two-piece Smart Stator and quick release Smart Rotor, which leaves the joint in place and eliminates the need to remove pipe work Small footprint for all service activities: no space required for stator dismantling Environmentally friendly: separate disposal of elastomer and steel components
Datasheet
Description
Smart Conveying Technology (SCT) means quick maintenance, significantly reduced life cycle costs and the shortest maintenance downtime. The design of SCT enables the rotor/stator sealing line to be adjusted to suit the application and compensate for wear, leading to more than double the lifetime of the rotor and stator. SCT also shortens the maintenance time on the rotor and stator by up to 85%. SEEPEX pumps with SCT are successfully used in virtually all industries, applications and media. The patented SEEPEX 1-stage design innovation has won numerous awards. In addition to the well-established 1-stage design for pressures up to 4 bar, SCT is also available in a 2-stage design for pressures up to 8 bar. Properties & Benefits Quick maintenance, easy handling during assembly/disassembly Integrated tensioning device extends the rotor and stator’s life by up to 200% Reduces maintenance time by up to 85% High productivity due to less maintenance downtime Significantly reduced life cycle costs Ease of maintenance: due to the two-piece Smart Stator and quick release Smart Rotor, which leaves the joint in place and eliminates the need to remove pipe work Small footprint for all service activities: no space required for stator dismantling Environmentally friendly: separate disposal of elastomer and steel components
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Progressive Cavity Pump with Smart Conveying Technology - SCT - SEEPEX Inc.
Enon, OH, USA
Progressive Cavity Pump with Smart Conveying Technology
SCT
Progressive Cavity Pump with Smart Conveying Technology SCT
Smart Conveying Technology (SCT) means quick maintenance, significantly reduced life cycle costs and the shortest maintenance downtime. The design of SCT enables the rotor/stator sealing line to be adjusted to suit the application and compensate for wear, leading to more than double the lifetime of the rotor and stator. SCT also shortens the maintenance time on the rotor and stator by up to 85%. SEEPEX pumps with SCT are successfully used in virtually all industries, applications and media. The patented SEEPEX 1-stage design innovation has won numerous awards. In addition to the well-established 1-stage design for pressures up to 4 bar, SCT is also available in a 2-stage design for pressures up to 8 bar. Properties & Benefits Quick maintenance, easy handling during assembly/disassembly Integrated tensioning device extends the rotor and stator’s life by up to 200% Reduces maintenance time by up to 85% High productivity due to less maintenance downtime Significantly reduced life cycle costs Ease of maintenance: due to the two-piece Smart Stator and quick release Smart Rotor, which leaves the joint in place and eliminates the need to remove pipe work Small footprint for all service activities: no space required for stator dismantling Environmentally friendly: separate disposal of elastomer and steel components

Smart Conveying Technology (SCT) means quick maintenance, significantly reduced life cycle costs and the shortest maintenance downtime. The design of SCT enables the rotor/stator sealing line to be adjusted to suit the application and compensate for wear, leading to more than double the lifetime of the rotor and stator. SCT also shortens the maintenance time on the rotor and stator by up to 85%. SEEPEX pumps with SCT are successfully used in virtually all industries, applications and media. The patented SEEPEX 1-stage design innovation has won numerous awards. In addition to the well-established 1-stage design for pressures up to 4 bar, SCT is also available in a 2-stage design for pressures up to 8 bar.

Properties & Benefits

  • Quick maintenance, easy handling during assembly/disassembly
  • Integrated tensioning device extends the rotor and stator’s life by up to 200%
  • Reduces maintenance time by up to 85%
  • High productivity due to less maintenance downtime
  • Significantly reduced life cycle costs
  • Ease of maintenance: due to the two-piece Smart Stator and quick release Smart Rotor, which leaves the joint in place and eliminates the need to remove pipe work
  • Small footprint for all service activities: no space required for stator dismantling
  • Environmentally friendly: separate disposal of elastomer and steel components
Supplier's Site Datasheet

Technical Specifications

  SEEPEX Inc.
Product Category Liquid Handling Pumps
Product Number SCT
Product Name Progressive Cavity Pump with Smart Conveying Technology
Pump Type Positive Displacement Pump; Progressing Cavity Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
W Series Aluminum Pumps - W100 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details