SEEPEX Inc. Standard Progressive Cavity Pump Group N - Range BN

Description
Product group N pumps are the basis for SEEPEX progressive cavity pumps. They are used in almost all industrial sectors and convey low to highly viscous media with or without solids. Those benefits along with others ensure the pump’s economical operation. Key Facts Conveying Capacity 30 l/h - 500 m3/h 0.132 - 2,200 usgpm Pressure up to 96 bar 1400 psi Properties & Benefits Various rotor/stator geometries 
(conventional, 6L and Tricam geometry) Low pulsation, uniform flow High self-priming capabilities even with a mixture of liquid and air or gas up to a 9 meter water column Numerous installation options Large spherical entrance port Reversible rotation and flow
Datasheet
Description
Product group N pumps are the basis for SEEPEX progressive cavity pumps. They are used in almost all industrial sectors and convey low to highly viscous media with or without solids. Those benefits along with others ensure the pump’s economical operation. Key Facts Conveying Capacity 30 l/h - 500 m3/h 0.132 - 2,200 usgpm Pressure up to 96 bar 1400 psi Properties & Benefits Various rotor/stator geometries 
(conventional, 6L and Tricam geometry) Low pulsation, uniform flow High self-priming capabilities even with a mixture of liquid and air or gas up to a 9 meter water column Numerous installation options Large spherical entrance port Reversible rotation and flow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Progressive Cavity Pump - Group N - Range BN - SEEPEX Inc.
Enon, OH, USA
Standard Progressive Cavity Pump
Group N - Range BN
Standard Progressive Cavity Pump Group N - Range BN
Product group N pumps are the basis for SEEPEX progressive cavity pumps. They are used in almost all industrial sectors and convey low to highly viscous media with or without solids. Those benefits along with others ensure the pump’s economical operation. Key Facts Conveying Capacity 30 l/h - 500 m3/h 0.132 - 2,200 usgpm Pressure up to 96 bar 1400 psi Properties & Benefits Various rotor/stator geometries 
(conventional, 6L and Tricam geometry) Low pulsation, uniform flow High self-priming capabilities even with a mixture of liquid and air or gas up to a 9 meter water column Numerous installation options Large spherical entrance port Reversible rotation and flow

Product group N pumps are the basis for SEEPEX progressive cavity pumps. They are used in almost all industrial sectors and convey low to highly viscous media with or without solids. Those benefits along with others ensure the pump’s economical operation.

Key Facts

Conveying Capacity 30 l/h - 500 m3/h 0.132 - 2,200 usgpm

Pressure up to 96 bar 1400 psi

Properties & Benefits

  • Various rotor/stator geometries 
(conventional, 6L and Tricam geometry)
  • Low pulsation, uniform flow
  • High self-priming capabilities even with a mixture of liquid and air or gas up to a 9 meter water column
  • Numerous installation options
  • Large spherical entrance port
  • Reversible rotation and flow
Supplier's Site Datasheet

Technical Specifications

  SEEPEX Inc.
Product Category Liquid Handling Pumps
Product Number Group N - Range BN
Product Name Standard Progressive Cavity Pump
Pump Type Dewatering Pump; Positive Displacement Pump; Progressing Cavity Pump; Wastewater Treatment Pump; Water Treatment Pump
Discharge Pressure 1400.0 psi (984 m of Water)
Liquid Flow 2200.000 GPM (8333.33 L/min)
Discharge Size 10.000 inch (254 mm)
HP 250.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Side-channel Pumps Type SCM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 464 F (240 C)
View Details
DC Motor Pumps - MF - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details
Dual Seal Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details