SEEPEX Inc. Food Grade Metering Pump Group D - Range MDC

Description
SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts Conveying Capacity 0.2 l/h - 1,000 l/h 0.053 l/h - 264 usgpm Pressure up to 24 bar 350 psi Properties & Benefits Modular system for quick and easy conversion Low pulsation pumping High metering accuracy (deviation ±1%) Easy maintenance due to the plug-in connection Material combinations available for all conveying products Multiple drive combinations possible
Datasheet
Description
SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts Conveying Capacity 0.2 l/h - 1,000 l/h 0.053 l/h - 264 usgpm Pressure up to 24 bar 350 psi Properties & Benefits Modular system for quick and easy conversion Low pulsation pumping High metering accuracy (deviation ±1%) Easy maintenance due to the plug-in connection Material combinations available for all conveying products Multiple drive combinations possible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Food Grade Metering Pump - Group D - Range MDC - SEEPEX Inc.
Enon, OH, USA
Food Grade Metering Pump
Group D - Range MDC
Food Grade Metering Pump Group D - Range MDC
SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts Conveying Capacity 0.2 l/h - 1,000 l/h 0.053 l/h - 264 usgpm Pressure up to 24 bar 350 psi Properties & Benefits Modular system for quick and easy conversion Low pulsation pumping High metering accuracy (deviation ±1%) Easy maintenance due to the plug-in connection Material combinations available for all conveying products Multiple drive combinations possible

SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop.

Key Facts

Conveying Capacity 0.2 l/h - 1,000 l/h 0.053 l/h - 264 usgpm

Pressure up to 24 bar 350 psi

Properties & Benefits

  • Modular system for quick and easy conversion
  • Low pulsation pumping
  • High metering accuracy (deviation ±1%)
  • Easy maintenance due to the plug-in connection
  • Material combinations available for all conveying products
  • Multiple drive combinations possible
Supplier's Site Datasheet

Technical Specifications

  SEEPEX Inc.
Product Category Liquid Handling Pumps
Product Number Group D - Range MDC
Product Name Food Grade Metering Pump
Pump Type Dosing Pump; Metering Pump; Positive Displacement Pump; Progressing Cavity Pump; Wastewater Treatment Pump; Water Treatment Pump
Discharge Pressure 180.0 psi (127 m of Water)
Liquid Flow 5.400 GPM (20.45 L/min)
Discharge Size 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Air-Driven Liquid Pump - 1.5 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 240.0 to 45000.0 psi (169 to 31638 m of Water)
Liquid Flow 0.079 to 22.070 GPM (0.30 to 83.60 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Peristaltic (2-channel) pump module - 2.1016.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details