SEEPEX Inc. Sanitary Pump Group CS - Range BCSB

Description
SEEPEX food pumps are used in the pharmaceutical, food, cosmetic and chemical industries or wherever a clean, sterile and hygienic atmosphere is needed. They comply with the most stringent hygiene regulations like FDA, 3-A Sanitary Standards and EHEDG and are also maintenance-friendly . Key Facts Conveying Capacity 30 l/h - 130 m3/h 0.132 - 572 usgpm Pressure up to 24 bar 350 psi Properties & Benefits High product safety: stator material and secondary seals are FDA approved (Food and Drug Administration, USA) CIP (Clean In Place) with high velocity flow in the suction casing US 3-A Sanitary Standards and EHEDG compliance Particularly easy to maintain due to easy-to-assemble joints along with the plug-in connection between the rotating unit and drive No special tools needed for assembly/disassembly Optimized, dead-space-free pump casing prevents product build-up High-quality casing surfaces and the rotating internal parts ensure residue-free cleaning Multiple mechanical seal options ensure hygienic shaft sealing SIP (Sterilization In Place) with superheated steam
Description
SEEPEX food pumps are used in the pharmaceutical, food, cosmetic and chemical industries or wherever a clean, sterile and hygienic atmosphere is needed. They comply with the most stringent hygiene regulations like FDA, 3-A Sanitary Standards and EHEDG and are also maintenance-friendly . Key Facts Conveying Capacity 30 l/h - 130 m3/h 0.132 - 572 usgpm Pressure up to 24 bar 350 psi Properties & Benefits High product safety: stator material and secondary seals are FDA approved (Food and Drug Administration, USA) CIP (Clean In Place) with high velocity flow in the suction casing US 3-A Sanitary Standards and EHEDG compliance Particularly easy to maintain due to easy-to-assemble joints along with the plug-in connection between the rotating unit and drive No special tools needed for assembly/disassembly Optimized, dead-space-free pump casing prevents product build-up High-quality casing surfaces and the rotating internal parts ensure residue-free cleaning Multiple mechanical seal options ensure hygienic shaft sealing SIP (Sterilization In Place) with superheated steam

Suppliers

Company
Product
Description
Supplier Links
Sanitary Pump - Group CS - Range BCSB - SEEPEX Inc.
Enon, OH, USA
SEEPEX food pumps are used in the pharmaceutical, food, cosmetic and chemical industries or wherever a clean, sterile and hygienic atmosphere is needed. They comply with the most stringent hygiene regulations like FDA, 3-A Sanitary Standards and EHEDG and are also maintenance-friendly . Key Facts Conveying Capacity 30 l/h - 130 m3/h 0.132 - 572 usgpm Pressure up to 24 bar 350 psi Properties & Benefits High product safety: stator material and secondary seals are FDA approved (Food and Drug Administration, USA) CIP (Clean In Place) with high velocity flow in the suction casing US 3-A Sanitary Standards and EHEDG compliance Particularly easy to maintain due to easy-to-assemble joints along with the plug-in connection between the rotating unit and drive No special tools needed for assembly/disassembly Optimized, dead-space-free pump casing prevents product build-up High-quality casing surfaces and the rotating internal parts ensure residue-free cleaning Multiple mechanical seal options ensure hygienic shaft sealing SIP (Sterilization In Place) with superheated steam

SEEPEX food pumps are used in the pharmaceutical, food, cosmetic and chemical industries or wherever a clean, sterile and hygienic atmosphere is needed. They comply with the most stringent hygiene regulations like FDA, 3-A Sanitary Standards and EHEDG and are also maintenance-friendly.

Key Facts

Conveying Capacity 30 l/h - 130 m3/h 0.132 - 572 usgpm

Pressure up to 24 bar 350 psi

Properties & Benefits

  • High product safety: stator material and secondary seals are FDA approved (Food and Drug Administration, USA)
  • CIP (Clean In Place) with high velocity flow in the suction casing
  • US 3-A Sanitary Standards and EHEDG compliance
  • Particularly easy to maintain due to easy-to-assemble joints along with the plug-in connection between the rotating unit and drive
  • No special tools needed for assembly/disassembly
  • Optimized, dead-space-free pump casing prevents product build-up
  • High-quality casing surfaces and the rotating internal parts ensure residue-free cleaning
  • Multiple mechanical seal options ensure hygienic shaft sealing
  • SIP (Sterilization In Place) with superheated steam
Supplier's Site

Technical Specifications

  SEEPEX Inc.
Product Category Liquid Handling Pumps
Product Number Group CS - Range BCSB
Product Name Sanitary Pump
Pump Type Positive Displacement Pump; Progressing Cavity Pump
Discharge Pressure 348.0 psi (245 m of Water)
Liquid Flow 572.000 GPM (2166.67 L/min)
Discharge Size 6.000 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Standard Duty Non-Metallic AODD Ball Valve Pumps - S05 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 14.000 GPM (0.00 to 53.03 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Fierra Series Pumps - Model F12 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2600.0 to 4000.0 psi (1828 to 2812 m of Water)
Liquid Flow 11.800 to 23.200 GPM (44.70 to 87.88 L/min)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details