SEEPEX Inc. Open Hopper Coke Pump Group T - Range BTH

Description
SEEPEX open hopper pumps handle viscous to semi-solid products with low or no flowability. They come in 10 ranges with multiple variations within each range and are suitable for nearly all industrial sectors. For highly viscous, semi-solid and shear-sensitive products that tend to bridge Conveying capacity: 2.2USGPM - 572 USGPM Pressure: up to 36 bar (525 psi) Separately driven, centric and edge running ribbon screw with maximized diameter and sustained pitch
Datasheet
Description
SEEPEX open hopper pumps handle viscous to semi-solid products with low or no flowability. They come in 10 ranges with multiple variations within each range and are suitable for nearly all industrial sectors. For highly viscous, semi-solid and shear-sensitive products that tend to bridge Conveying capacity: 2.2USGPM - 572 USGPM Pressure: up to 36 bar (525 psi) Separately driven, centric and edge running ribbon screw with maximized diameter and sustained pitch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Hopper Coke Pump - Group T - Range BTH - SEEPEX Inc.
Enon, OH, USA
Open Hopper Coke Pump
Group T - Range BTH
Open Hopper Coke Pump Group T - Range BTH
SEEPEX open hopper pumps handle viscous to semi-solid products with low or no flowability. They come in 10 ranges with multiple variations within each range and are suitable for nearly all industrial sectors. For highly viscous, semi-solid and shear-sensitive products that tend to bridge Conveying capacity: 2.2USGPM - 572 USGPM Pressure: up to 36 bar (525 psi) Separately driven, centric and edge running ribbon screw with maximized diameter and sustained pitch

SEEPEX open hopper pumps handle viscous to semi-solid products with low or no flowability. They come in 10 ranges with multiple variations within each range and are suitable for nearly all industrial sectors.

  • For highly viscous, semi-solid and shear-sensitive products that tend to bridge
  • Conveying capacity: 2.2USGPM - 572 USGPM
  • Pressure: up to 36 bar (525 psi)
  • Separately driven, centric and edge running ribbon screw with maximized diameter and sustained pitch
Supplier's Site Datasheet

Technical Specifications

  SEEPEX Inc.
Product Category Liquid Handling Pumps
Product Number Group T - Range BTH
Product Name Open Hopper Coke Pump
Pump Type Dewatering Pump; Positive Displacement Pump; Progressing Cavity Pump; Screw Pump; Wastewater Treatment Pump
Discharge Pressure 525.0 psi (369 m of Water)
Liquid Flow 572.000 GPM (2166.67 L/min)
Discharge Size 10.000 inch (254 mm)
HP 250.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Standard Duty Non-Metallic AODD Ball Valve Pumps - PB_1_1_4_ - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 5.000 GPM (0.00 to 18.94 L/min)
Discharge Size 0.250 inch (6.35 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Short Multiple Pumps - ALPC/GHPC Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum; Cast Iron
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details