SEEPEX Inc. Open Hopper Chopper Pump Group T - Range BTM

Description
The BTM range pumps have an integrated macerating device in the compression zone which allows for easy processing in subsequent processes. Conveying Medias For products with large pieces of fruits and vegetables Properties Conveying capacity: 0.25 m³/h – 130 m³/h (1.1 USGPM – 572 USGPM) Pressure: up to 24 bar (350 psi) Extended compression casing with stationary cutting mechanisms Rectangular open hopper, variable length Extended auger feed screw with rotating knives in the compression zone Compact design with directly flange-mounted drive (block type) Available with free bare shaft (TMNS range) Benefits Oxidation-free maceration of fruits and vegetables with subsequent conveying (pump installed in a closed system) Optimum filling of the conveying elements through a cylindrical/conical compression zone Simple dismantling of the compression casing
Datasheet
Description
The BTM range pumps have an integrated macerating device in the compression zone which allows for easy processing in subsequent processes. Conveying Medias For products with large pieces of fruits and vegetables Properties Conveying capacity: 0.25 m³/h – 130 m³/h (1.1 USGPM – 572 USGPM) Pressure: up to 24 bar (350 psi) Extended compression casing with stationary cutting mechanisms Rectangular open hopper, variable length Extended auger feed screw with rotating knives in the compression zone Compact design with directly flange-mounted drive (block type) Available with free bare shaft (TMNS range) Benefits Oxidation-free maceration of fruits and vegetables with subsequent conveying (pump installed in a closed system) Optimum filling of the conveying elements through a cylindrical/conical compression zone Simple dismantling of the compression casing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Hopper Chopper Pump - Group T - Range BTM - SEEPEX Inc.
Enon, OH, USA
Open Hopper Chopper Pump
Group T - Range BTM
Open Hopper Chopper Pump Group T - Range BTM
The BTM range pumps have an integrated macerating device in the compression zone which allows for easy processing in subsequent processes. Conveying Medias For products with large pieces of fruits and vegetables Properties Conveying capacity: 0.25 m³/h – 130 m³/h (1.1 USGPM – 572 USGPM) Pressure: up to 24 bar (350 psi) Extended compression casing with stationary cutting mechanisms Rectangular open hopper, variable length Extended auger feed screw with rotating knives in the compression zone Compact design with directly flange-mounted drive (block type) Available with free bare shaft (TMNS range) Benefits Oxidation-free maceration of fruits and vegetables with subsequent conveying (pump installed in a closed system) Optimum filling of the conveying elements through a cylindrical/conical compression zone Simple dismantling of the compression casing

The BTM range pumps have an integrated macerating device in the compression zone which allows for easy processing in subsequent processes.

Conveying Medias

  • For products with large pieces of fruits and vegetables

Properties

  • Conveying capacity: 0.25 m³/h – 130 m³/h (1.1 USGPM – 572 USGPM)
  • Pressure: up to 24 bar (350 psi)
  • Extended compression casing with stationary cutting mechanisms
  • Rectangular open hopper, variable length
  • Extended auger feed screw with rotating knives in the compression zone
  • Compact design with directly flange-mounted drive (block type)
  • Available with free bare shaft (TMNS range)

Benefits

  • Oxidation-free maceration of fruits and vegetables with subsequent conveying (pump installed in a closed system)
  • Optimum filling of the conveying elements through a cylindrical/conical compression zone
  • Simple dismantling of the compression casing
Supplier's Site Datasheet

Technical Specifications

  SEEPEX Inc.
Product Category Liquid Handling Pumps
Product Number Group T - Range BTM
Product Name Open Hopper Chopper Pump
Pump Type Macerator Pump; Positive Displacement Pump; Progressing Cavity Pump; Screw Pump
Discharge Pressure 350.0 psi (246 m of Water)
Liquid Flow 572.000 GPM (2166.67 L/min)
Discharge Size 10.000 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Viking Pump - Gear Pumps - 223C - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Pump Type Gear Pump
Discharge Pressure 200.0 psi (141 m of Water)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Screw Pumps - PB Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 10.824 GPM (41.00 L/min)
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details