SEEPEX Inc. Macerator - Grinder Group M - Range U

Description
SEEPEX macerators macerate the solid and fibrous components in pumped products. This increases operational safety, extends service life of downstream equipment and reduces operating costs. Our macerators work in municipal and industrial waste water sectors as well as in other industrial branches. Properties & Benefits Flow rate: 8.8 – 660 USGPM (2 m³/h – 150 m³/h) Controlled macerating due to variable output speeds and shear plates with different-sized openings Easy maintenance due to simple replacement of the entire cutterhead assembly (cartridge) Maceration amount adjustable by flow rate, output speed and shear plate design Lower energy consumption compared to alternative macerating technologies Two ranges with two sizes each
Datasheet
Description
SEEPEX macerators macerate the solid and fibrous components in pumped products. This increases operational safety, extends service life of downstream equipment and reduces operating costs. Our macerators work in municipal and industrial waste water sectors as well as in other industrial branches. Properties & Benefits Flow rate: 8.8 – 660 USGPM (2 m³/h – 150 m³/h) Controlled macerating due to variable output speeds and shear plates with different-sized openings Easy maintenance due to simple replacement of the entire cutterhead assembly (cartridge) Maceration amount adjustable by flow rate, output speed and shear plate design Lower energy consumption compared to alternative macerating technologies Two ranges with two sizes each
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Macerator - Grinder - Group M - Range U - SEEPEX Inc.
Enon, OH, USA
Macerator - Grinder
Group M - Range U
Macerator - Grinder Group M - Range U
SEEPEX macerators macerate the solid and fibrous components in pumped products. This increases operational safety, extends service life of downstream equipment and reduces operating costs. Our macerators work in municipal and industrial waste water sectors as well as in other industrial branches. Properties & Benefits Flow rate: 8.8 – 660 USGPM (2 m³/h – 150 m³/h) Controlled macerating due to variable output speeds and shear plates with different-sized openings Easy maintenance due to simple replacement of the entire cutterhead assembly (cartridge) Maceration amount adjustable by flow rate, output speed and shear plate design Lower energy consumption compared to alternative macerating technologies Two ranges with two sizes each

SEEPEX macerators macerate the solid and fibrous components in pumped products. This increases operational safety, extends service life of downstream equipment and reduces operating costs. Our macerators work in municipal and industrial waste water sectors as well as in other industrial branches.

Properties & Benefits

  • Flow rate: 8.8 – 660 USGPM (2 m³/h – 150 m³/h)
  • Controlled macerating due to variable output speeds and shear plates with different-sized openings
  • Easy maintenance due to simple replacement of the entire cutterhead assembly (cartridge)
  • Maceration amount adjustable by flow rate, output speed and shear plate design
  • Lower energy consumption compared to alternative macerating technologies
  • Two ranges with two sizes each
Supplier's Site Datasheet

Technical Specifications

  SEEPEX Inc.
Product Category Liquid Handling Pumps
Product Number Group M - Range U
Product Name Macerator - Grinder
Pump Type Grinder Pump; Macerator Pump; Wastewater Treatment Pump; Water Treatment Pump
Discharge Pressure 30.0 psi (21.09 m of Water)
Liquid Flow 660.000 GPM (2500.00 L/min)
Discharge Size 6.000 inch (152 mm)
Media Temperature 250 F (121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
High Vacuum Boosters and Systems - HV Series GMb 16.13 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 29.50 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details