SEEPEX Inc. Open Hopper Coke Pump Group T - Range BTHE

Description
SEEPEX BTHE range pumps feature a large open hopper with vertical walls. The centric and edge running ribbon screw ensures an optimum product inflow to the pump's conveying elements. Conveying Medias For highly viscous to semi-solid products that tend to bridge Properties Conveying capacity: 0.5 m³/h – 130 m³/h (2.2 USGPM – 572 USGPM) Pressure: up to 36 bar (525 psi) Centric and edge running ribbon screw Maximized, sustained pitch of the auger feed screw Rectangular open hopper with vertical walls, variable length Compact design with directly flange-mounted drive (block type) Available with free bare shaft (THES range) Benefits Optimum filling of the conveying elements through a cylindrical/conical compression zone Easy maintenance: compression casing can be dismantled for service work
Datasheet
Description
SEEPEX BTHE range pumps feature a large open hopper with vertical walls. The centric and edge running ribbon screw ensures an optimum product inflow to the pump's conveying elements. Conveying Medias For highly viscous to semi-solid products that tend to bridge Properties Conveying capacity: 0.5 m³/h – 130 m³/h (2.2 USGPM – 572 USGPM) Pressure: up to 36 bar (525 psi) Centric and edge running ribbon screw Maximized, sustained pitch of the auger feed screw Rectangular open hopper with vertical walls, variable length Compact design with directly flange-mounted drive (block type) Available with free bare shaft (THES range) Benefits Optimum filling of the conveying elements through a cylindrical/conical compression zone Easy maintenance: compression casing can be dismantled for service work
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Hopper Coke Pump - Group T - Range BTHE - SEEPEX Inc.
Enon, OH, USA
Open Hopper Coke Pump
Group T - Range BTHE
Open Hopper Coke Pump Group T - Range BTHE
SEEPEX BTHE range pumps feature a large open hopper with vertical walls. The centric and edge running ribbon screw ensures an optimum product inflow to the pump's conveying elements. Conveying Medias For highly viscous to semi-solid products that tend to bridge Properties Conveying capacity: 0.5 m³/h – 130 m³/h (2.2 USGPM – 572 USGPM) Pressure: up to 36 bar (525 psi) Centric and edge running ribbon screw Maximized, sustained pitch of the auger feed screw Rectangular open hopper with vertical walls, variable length Compact design with directly flange-mounted drive (block type) Available with free bare shaft (THES range) Benefits Optimum filling of the conveying elements through a cylindrical/conical compression zone Easy maintenance: compression casing can be dismantled for service work

SEEPEX BTHE range pumps feature a large open hopper with vertical walls. The centric and edge running ribbon screw ensures an optimum product inflow to the pump's conveying elements.

Conveying Medias

  • For highly viscous to semi-solid products that tend to bridge

Properties

  • Conveying capacity: 0.5 m³/h – 130 m³/h (2.2 USGPM – 572 USGPM)
  • Pressure: up to 36 bar (525 psi)
  • Centric and edge running ribbon screw
  • Maximized, sustained pitch of the auger feed screw
  • Rectangular open hopper with vertical walls, variable length
  • Compact design with directly flange-mounted drive (block type)
  • Available with free bare shaft (THES range)

Benefits

  • Optimum filling of the conveying elements through a cylindrical/conical compression zone
  • Easy maintenance: compression casing can be dismantled for service work
Supplier's Site Datasheet

Technical Specifications

  SEEPEX Inc.
Product Category Liquid Handling Pumps
Product Number Group T - Range BTHE
Product Name Open Hopper Coke Pump
Pump Type Dewatering Pump; Positive Displacement Pump; Progressing Cavity Pump; Screw Pump; Wastewater Treatment Pump
Discharge Pressure 525.0 psi (369 m of Water)
Liquid Flow 572.000 GPM (2166.67 L/min)
Discharge Size 10.000 inch (254 mm)
HP 250.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pump, Hydrostatic Test Portable, B-Style, 1000 Psi - 938-9210 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 7.500 GPM (28.41 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA7S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details