SEEPEX Inc. Wobble Stator Pump Group W - Range BW

Description
SEEPEX wobble-stator pumps work reliably in many industries. They efficiently transfer liquids of thin to moderate viscosities, even with a high solids content. In contrast to conventional progressive cavity pumps they have a rotating unit with only one joint, which is why the stator “wobbles.” Key Facts Conveying Capacity 10 m3/h 44 usgpm Pressure up to 4 bar 60 psi Properties & Benefits High product safety: stator material and secondary seals are FDA approved (Food and Drug Administration, USA) CIP (Clean In Place) with high velocity flow in the suction casing US 3-A Sanitary Standards and EHEDG compliance Particularly easy to maintain due to easy-to-assemble joints along with the plug-in connection between the rotating unit and drive No special tools needed for assembly/disassembly Optimized, dead-space-free pump casing prevents product build-up High-quality casing surfaces and the rotating internal parts ensure residue-free cleaning Multiple mechanical seal options ensure hygienic shaft sealing SIP (Sterilization In Place) with superheated steam
Datasheet
Description
SEEPEX wobble-stator pumps work reliably in many industries. They efficiently transfer liquids of thin to moderate viscosities, even with a high solids content. In contrast to conventional progressive cavity pumps they have a rotating unit with only one joint, which is why the stator “wobbles.” Key Facts Conveying Capacity 10 m3/h 44 usgpm Pressure up to 4 bar 60 psi Properties & Benefits High product safety: stator material and secondary seals are FDA approved (Food and Drug Administration, USA) CIP (Clean In Place) with high velocity flow in the suction casing US 3-A Sanitary Standards and EHEDG compliance Particularly easy to maintain due to easy-to-assemble joints along with the plug-in connection between the rotating unit and drive No special tools needed for assembly/disassembly Optimized, dead-space-free pump casing prevents product build-up High-quality casing surfaces and the rotating internal parts ensure residue-free cleaning Multiple mechanical seal options ensure hygienic shaft sealing SIP (Sterilization In Place) with superheated steam
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wobble Stator Pump - Group W - Range BW - SEEPEX Inc.
Enon, OH, USA
Wobble Stator Pump
Group W - Range BW
Wobble Stator Pump Group W - Range BW
SEEPEX wobble-stator pumps work reliably in many industries. They efficiently transfer liquids of thin to moderate viscosities, even with a high solids content. In contrast to conventional progressive cavity pumps they have a rotating unit with only one joint, which is why the stator “wobbles.” Key Facts Conveying Capacity 10 m3/h 44 usgpm Pressure up to 4 bar 60 psi Properties & Benefits High product safety: stator material and secondary seals are FDA approved (Food and Drug Administration, USA) CIP (Clean In Place) with high velocity flow in the suction casing US 3-A Sanitary Standards and EHEDG compliance Particularly easy to maintain due to easy-to-assemble joints along with the plug-in connection between the rotating unit and drive No special tools needed for assembly/disassembly Optimized, dead-space-free pump casing prevents product build-up High-quality casing surfaces and the rotating internal parts ensure residue-free cleaning Multiple mechanical seal options ensure hygienic shaft sealing SIP (Sterilization In Place) with superheated steam

SEEPEX wobble-stator pumps work reliably in many industries. They efficiently transfer liquids of thin to moderate viscosities, even with a high solids content. In contrast to conventional progressive cavity pumps they have a rotating unit with only one joint, which is why the stator “wobbles.”

Key Facts

Conveying Capacity 10 m3/h 44 usgpm

Pressure up to 4 bar 60 psi

Properties & Benefits

  • High product safety: stator material and secondary seals are FDA approved (Food and Drug Administration, USA)
  • CIP (Clean In Place) with high velocity flow in the suction casing
  • US 3-A Sanitary Standards and EHEDG compliance
  • Particularly easy to maintain due to easy-to-assemble joints along with the plug-in connection between the rotating unit and drive
  • No special tools needed for assembly/disassembly
  • Optimized, dead-space-free pump casing prevents product build-up
  • High-quality casing surfaces and the rotating internal parts ensure residue-free cleaning
  • Multiple mechanical seal options ensure hygienic shaft sealing
  • SIP (Sterilization In Place) with superheated steam
Supplier's Site Datasheet

Technical Specifications

  SEEPEX Inc.
Product Category Liquid Handling Pumps
Product Number Group W - Range BW
Product Name Wobble Stator Pump
Pump Type Dewatering Pump; Positive Displacement Pump; Progressing Cavity Pump; Wastewater Treatment Pump; Water Treatment Pump
Discharge Pressure 58.0 psi (40.78 m of Water)
Liquid Flow 10.600 GPM (40.15 L/min)
Discharge Size 1.000 inch (25.4 mm)
Media Temperature 160 F (71 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
ELIKA® Helical Gear Pumps - ELI4AC Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details