SEEPEX Inc. Open Hopper Pump Group T - Range BTVE

Description
SEEPEX BTVE range pumps are designed with an enlarged rectangular open hopper and a sliding compression casing. Conveying Medias For highly viscous and semi-solid products that tend not to bridge Properties Conveying capacity: 0.5 – 120 m³/h (2.2 – 530 USGPM) Pressure: up to 36 bar (525 psi) Rectangular open hopper, variable length Flanged connection on the hopper for flushing or dilution Separate sliding compression casing Auger feed screw with enlarged pitch and diameter Compact design with directly flange-mounted drive (block type) Available with free bare shaft (TVES range) Benefits Sliding compression casing with an enlarged cross section ensures quick and easy maintenance.
Datasheet
Description
SEEPEX BTVE range pumps are designed with an enlarged rectangular open hopper and a sliding compression casing. Conveying Medias For highly viscous and semi-solid products that tend not to bridge Properties Conveying capacity: 0.5 – 120 m³/h (2.2 – 530 USGPM) Pressure: up to 36 bar (525 psi) Rectangular open hopper, variable length Flanged connection on the hopper for flushing or dilution Separate sliding compression casing Auger feed screw with enlarged pitch and diameter Compact design with directly flange-mounted drive (block type) Available with free bare shaft (TVES range) Benefits Sliding compression casing with an enlarged cross section ensures quick and easy maintenance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Hopper Pump - Group T - Range BTVE - SEEPEX Inc.
Enon, OH, USA
Open Hopper Pump
Group T - Range BTVE
Open Hopper Pump Group T - Range BTVE
SEEPEX BTVE range pumps are designed with an enlarged rectangular open hopper and a sliding compression casing. Conveying Medias For highly viscous and semi-solid products that tend not to bridge Properties Conveying capacity: 0.5 – 120 m³/h (2.2 – 530 USGPM) Pressure: up to 36 bar (525 psi) Rectangular open hopper, variable length Flanged connection on the hopper for flushing or dilution Separate sliding compression casing Auger feed screw with enlarged pitch and diameter Compact design with directly flange-mounted drive (block type) Available with free bare shaft (TVES range) Benefits Sliding compression casing with an enlarged cross section ensures quick and easy maintenance.

SEEPEX BTVE range pumps are designed with an enlarged rectangular open hopper and a sliding compression casing.

Conveying Medias

  • For highly viscous and semi-solid products that tend not to bridge

Properties

  • Conveying capacity: 0.5 – 120 m³/h (2.2 – 530 USGPM)
  • Pressure: up to 36 bar (525 psi)
  • Rectangular open hopper, variable length
  • Flanged connection on the hopper for flushing or dilution
  • Separate sliding compression casing
  • Auger feed screw with enlarged pitch and diameter
  • Compact design with directly flange-mounted drive (block type)
  • Available with free bare shaft (TVES range)

Benefits

  • Sliding compression casing with an enlarged cross section ensures quick and easy maintenance.
Supplier's Site Datasheet

Technical Specifications

  SEEPEX Inc.
Product Category Liquid Handling Pumps
Product Number Group T - Range BTVE
Product Name Open Hopper Pump
Pump Type Dewatering Pump; Positive Displacement Pump; Progressing Cavity Pump; Screw Pump; Wastewater Treatment Pump
Discharge Pressure 525.0 psi (369 m of Water)
Liquid Flow 530.000 GPM (2007.58 L/min)
Discharge Size 10.000 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
DC Motor Pumps - MA - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details