SEEPEX Inc. Datasheets for Sewage Pumps
Sewage pumps are used to pump effluents, semi-solids and small solids in liquids.
Sewage Pumps: Learn more
| Product Name | Notes |
|---|---|
| Product group N pumps are the basis for SEEPEX progressive cavity pumps. They are used in almost all industrial sectors and convey low to highly viscous media with or without... | |
| SEEPEX BT range pumps have a large rectangular open hopper with a compression zone and auger feed screw. Conveying Medias For highly viscous products with low flowability Properties Conveying capacities:... | |
| SEEPEX BTEI range pumps are a further development of the BTI and BTE pumps. They have individually adjustable supply tanks, which replace additional storage in the system. Conveying Medias For... | |
| SEEPEX BTES range pumps have large hopper lengths and a shuttered closing system making them ideal for silo discharge systems. The pumps also ensure simple maintenance even when the silo... | |
| SEEPEX BTEX range progressive cavity pumps with their robust design and reinforced components are used in extreme conveying applications in the agriculture and biogas industries. Conveying Medias Products commonly found... | |
| SEEPEX BTHE range pumps feature a large open hopper with vertical walls. The centric and edge running ribbon screw ensures an optimum product inflow to the pump's conveying elements. Conveying... | |
| SEEPEX BTI range pumps offer a rectangular hopper with an integrated and adjustable bridge breaker. Conveying Medias For highly viscous to semi-solid products that tend to bridge Properties Conveying capacities:... | |
| SEEPEX BTQ range pumps have a wide square inlet and an identical footprint to the BN range pumps. Conveying Medias For medium to highly viscous products with low flowability Properties... | |
| SEEPEX BTVE range pumps are designed with an enlarged rectangular open hopper and a sliding compression casing. Conveying Medias For highly viscous and semi-solid products that tend not to bridge... | |
| SEEPEX macerators macerate the solid and fibrous components in pumped products. This increases operational safety, extends service life of downstream equipment and reduces operating costs. Our macerators work in municipal... | |
| SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low... | |
| SEEPEX open hopper pumps handle viscous to semi-solid products with low or no flowability. They come in 10 ranges with multiple variations within each range and are suitable for nearly... | |
| SEEPEX semi-submersible pumps drain full containers, basins and barrels. They convey abrasive or corrosive conveying products with low to high viscosity. Individually sized and designed for the application, they are... | |
| SEEPEX wobble-stator pumps work reliably in many industries. They efficiently transfer liquids of thin to moderate viscosities, even with a high solids content. In contrast to conventional progressive cavity pumps... |