SEEPEX Inc. Open Hopper Sanitary Metering Pump Group D - Range MDTC

Description
SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts Conveying Capacity 0.2 l/h - 1,000 l/h 0.053 l/h - 264 usgpm Pressure up to 24 bar 350 psi Properties & Benefits Modular system for quick and easy conversion Low pulsation pumping High metering accuracy (deviation ±1%) Easy maintenance due to the plug-in connection Material combinations available for all conveying products Multiple drive combinations possible
Datasheet
Description
SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts Conveying Capacity 0.2 l/h - 1,000 l/h 0.053 l/h - 264 usgpm Pressure up to 24 bar 350 psi Properties & Benefits Modular system for quick and easy conversion Low pulsation pumping High metering accuracy (deviation ±1%) Easy maintenance due to the plug-in connection Material combinations available for all conveying products Multiple drive combinations possible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Hopper Sanitary Metering Pump - Group D - Range MDTC - SEEPEX Inc.
Enon, OH, USA
Open Hopper Sanitary Metering Pump
Group D - Range MDTC
Open Hopper Sanitary Metering Pump Group D - Range MDTC
SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts Conveying Capacity 0.2 l/h - 1,000 l/h 0.053 l/h - 264 usgpm Pressure up to 24 bar 350 psi Properties & Benefits Modular system for quick and easy conversion Low pulsation pumping High metering accuracy (deviation ±1%) Easy maintenance due to the plug-in connection Material combinations available for all conveying products Multiple drive combinations possible

SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop.

Key Facts

Conveying Capacity 0.2 l/h - 1,000 l/h 0.053 l/h - 264 usgpm

Pressure up to 24 bar 350 psi

Properties & Benefits

  • Modular system for quick and easy conversion
  • Low pulsation pumping
  • High metering accuracy (deviation ±1%)
  • Easy maintenance due to the plug-in connection
  • Material combinations available for all conveying products
  • Multiple drive combinations possible
Supplier's Site Datasheet

Technical Specifications

  SEEPEX Inc.
Product Category Liquid Handling Pumps
Product Number Group D - Range MDTC
Product Name Open Hopper Sanitary Metering Pump
Pump Type Dosing Pump; Metering Pump; Positive Displacement Pump; Progressing Cavity Pump; Screw Pump; Wastewater Treatment Pump; Water Treatment Pump
Discharge Pressure 348.0 psi (245 m of Water)
Liquid Flow 5.400 GPM (20.45 L/min)
Discharge Size 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Modular Gear Pumps - ALP/GHP Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 1885.5 to 4061.1 psi (1326 to 2855 m of Water)
Power Source NoSourceIncluded
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details