SEEPEX Inc. Standard Progressive Cavity Pump Group N - Range NS

Description
Product group N pumps are the basis for SEEPEX progressive cavity pumps. They are used in almost all industrial sectors and convey low to highly viscous media with or without solids. Those benefits along with others ensure the pump’s economical operation. Key Facts Conveying Capacity 30 l/h - 500 m3/h 0.132 - 2,200 usgpm Pressure up to 96 bar 1400 psi Properties & Benefits Various rotor/stator geometries 
(conventional, 6L and Tricam geometry) Low pulsation, uniform flow High self-priming capabilities even with a mixture of liquid and air or gas up to a 9 meter water column Numerous installation options Large spherical entrance port Reversible rotation and flow
Datasheet
Description
Product group N pumps are the basis for SEEPEX progressive cavity pumps. They are used in almost all industrial sectors and convey low to highly viscous media with or without solids. Those benefits along with others ensure the pump’s economical operation. Key Facts Conveying Capacity 30 l/h - 500 m3/h 0.132 - 2,200 usgpm Pressure up to 96 bar 1400 psi Properties & Benefits Various rotor/stator geometries 
(conventional, 6L and Tricam geometry) Low pulsation, uniform flow High self-priming capabilities even with a mixture of liquid and air or gas up to a 9 meter water column Numerous installation options Large spherical entrance port Reversible rotation and flow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Progressive Cavity Pump - Group N - Range NS - SEEPEX Inc.
Enon, OH, USA
Standard Progressive Cavity Pump
Group N - Range NS
Standard Progressive Cavity Pump Group N - Range NS
Product group N pumps are the basis for SEEPEX progressive cavity pumps. They are used in almost all industrial sectors and convey low to highly viscous media with or without solids. Those benefits along with others ensure the pump’s economical operation. Key Facts Conveying Capacity 30 l/h - 500 m3/h 0.132 - 2,200 usgpm Pressure up to 96 bar 1400 psi Properties & Benefits Various rotor/stator geometries 
(conventional, 6L and Tricam geometry) Low pulsation, uniform flow High self-priming capabilities even with a mixture of liquid and air or gas up to a 9 meter water column Numerous installation options Large spherical entrance port Reversible rotation and flow

Product group N pumps are the basis for SEEPEX progressive cavity pumps. They are used in almost all industrial sectors and convey low to highly viscous media with or without solids. Those benefits along with others ensure the pump’s economical operation.

Key Facts

Conveying Capacity 30 l/h - 500 m3/h 0.132 - 2,200 usgpm

Pressure up to 96 bar 1400 psi

Properties & Benefits

  • Various rotor/stator geometries 
(conventional, 6L and Tricam geometry)
  • Low pulsation, uniform flow
  • High self-priming capabilities even with a mixture of liquid and air or gas up to a 9 meter water column
  • Numerous installation options
  • Large spherical entrance port
  • Reversible rotation and flow
Supplier's Site Datasheet

Technical Specifications

  SEEPEX Inc.
Product Category Liquid Handling Pumps
Product Number Group N - Range NS
Product Name Standard Progressive Cavity Pump
Pump Type Dewatering Pump; Positive Displacement Pump; Progressing Cavity Pump; Wastewater Treatment Pump; Water Treatment Pump
Discharge Pressure 1400.0 psi (984 m of Water)
Liquid Flow 2200.000 GPM (8333.33 L/min)
Discharge Size 10.000 inch (254 mm)
HP 250.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Through-Drive Hydraulic Vane Pumps - TQ Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2538.2 to 3045.8 psi (1785 to 2141 m of Water)
Liquid Flow 12.382 to 60.720 GPM (46.90 to 230.00 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details