SEEPEX Inc. Bridge Breaker Open Hopper Pump Group T - Range BTEI

Description
SEEPEX BTEI range pumps are a further development of the BTI and BTE pumps. They have individually adjustable supply tanks, which replace additional storage in the system. Conveying Medias For highly viscous to semi-solid products that tend to bridge Properties Conveying capacity: 0.5 m³/h – 100 m³/h (2.2 USGPM – 440 USGPM) Pressure: up to 36 bar (525 psi) Bridge breaker/mixing device with rotating paddle shaft and separate drive Rectangular open hopper, length and height adjustable to operating conditions Supply tank for intermediate storage of the medium Universal joint protection Compact design with directly flange-mounted drive (block type) Benefits Optimum filling of the conveying elements through a cylindrical/conical compression zone Easy maintenance: compression casing can be dismantled for service work
Datasheet
Description
SEEPEX BTEI range pumps are a further development of the BTI and BTE pumps. They have individually adjustable supply tanks, which replace additional storage in the system. Conveying Medias For highly viscous to semi-solid products that tend to bridge Properties Conveying capacity: 0.5 m³/h – 100 m³/h (2.2 USGPM – 440 USGPM) Pressure: up to 36 bar (525 psi) Bridge breaker/mixing device with rotating paddle shaft and separate drive Rectangular open hopper, length and height adjustable to operating conditions Supply tank for intermediate storage of the medium Universal joint protection Compact design with directly flange-mounted drive (block type) Benefits Optimum filling of the conveying elements through a cylindrical/conical compression zone Easy maintenance: compression casing can be dismantled for service work
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Breaker Open Hopper Pump - Group T - Range BTEI - SEEPEX Inc.
Enon, OH, USA
Bridge Breaker Open Hopper Pump
Group T - Range BTEI
Bridge Breaker Open Hopper Pump Group T - Range BTEI
SEEPEX BTEI range pumps are a further development of the BTI and BTE pumps. They have individually adjustable supply tanks, which replace additional storage in the system. Conveying Medias For highly viscous to semi-solid products that tend to bridge Properties Conveying capacity: 0.5 m³/h – 100 m³/h (2.2 USGPM – 440 USGPM) Pressure: up to 36 bar (525 psi) Bridge breaker/mixing device with rotating paddle shaft and separate drive Rectangular open hopper, length and height adjustable to operating conditions Supply tank for intermediate storage of the medium Universal joint protection Compact design with directly flange-mounted drive (block type) Benefits Optimum filling of the conveying elements through a cylindrical/conical compression zone Easy maintenance: compression casing can be dismantled for service work

SEEPEX BTEI range pumps are a further development of the BTI and BTE pumps. They have individually adjustable supply tanks, which replace additional storage in the system.

Conveying Medias

  • For highly viscous to semi-solid products that tend to bridge

Properties

  • Conveying capacity: 0.5 m³/h – 100 m³/h (2.2 USGPM – 440 USGPM)
  • Pressure: up to 36 bar (525 psi)
  • Bridge breaker/mixing device with rotating paddle shaft and separate drive
  • Rectangular open hopper, length and height adjustable to operating conditions
  • Supply tank for intermediate storage of the medium
  • Universal joint protection
  • Compact design with directly flange-mounted drive (block type)

Benefits

  • Optimum filling of the conveying elements through a cylindrical/conical compression zone
  • Easy maintenance: compression casing can be dismantled for service work
Supplier's Site Datasheet

Technical Specifications

  SEEPEX Inc.
Product Category Liquid Handling Pumps
Product Number Group T - Range BTEI
Product Name Bridge Breaker Open Hopper Pump
Pump Type Dewatering Pump; Mixing Pump; Positive Displacement Pump; Progressing Cavity Pump; Screw Pump; Wastewater Treatment Pump; Sludge Storage and Pumping System
Discharge Pressure 525.0 psi (369 m of Water)
Liquid Flow 440.000 GPM (1666.67 L/min)
Discharge Size 10.000 inch (254 mm)
HP 250.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
SFEV4A-X Submersible Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Submersible Pump; Trash Pump; Vortex Impeller Pump; Water Treatment Pump
Liquid Flow 3100.000 GPM (11742.42 L/min)
Discharge Size 4.000 inch (102 mm)
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6BP-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details