SEEPEX Inc. Sludge Silo Discharge Pump Group T - Range BTES

Description
SEEPEX BTES range pumps have large hopper lengths and a shuttered closing system making them ideal for silo discharge systems. The pumps also ensure simple maintenance even when the silo is full. Conveying Medias For highly viscous to semi-solid products from silo systems Properties Conveying capacity: 0.5 m³/h – 130 m³/h (2.2 USGPM – 572 USGPM) Pressure: up to 24 bar (350 psi) Adjustable rectangular open hopper Minimized overall height to avoid bridging Compact design with directly flange-mounted drive (block type) Benefits Optimum filling of the conveying elements through a cylindrical/conical compression zone with an enlarged cross section Easy maintenance: compression casing can be dismantled for service work Integrated sealing system to easily install/dismantle the conveying elements without draining the silo Dismantling the conveying elements does not require additional space
Datasheet
Description
SEEPEX BTES range pumps have large hopper lengths and a shuttered closing system making them ideal for silo discharge systems. The pumps also ensure simple maintenance even when the silo is full. Conveying Medias For highly viscous to semi-solid products from silo systems Properties Conveying capacity: 0.5 m³/h – 130 m³/h (2.2 USGPM – 572 USGPM) Pressure: up to 24 bar (350 psi) Adjustable rectangular open hopper Minimized overall height to avoid bridging Compact design with directly flange-mounted drive (block type) Benefits Optimum filling of the conveying elements through a cylindrical/conical compression zone with an enlarged cross section Easy maintenance: compression casing can be dismantled for service work Integrated sealing system to easily install/dismantle the conveying elements without draining the silo Dismantling the conveying elements does not require additional space
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sludge Silo Discharge Pump - Group T - Range BTES - SEEPEX Inc.
Enon, OH, USA
Sludge Silo Discharge Pump
Group T - Range BTES
Sludge Silo Discharge Pump Group T - Range BTES
SEEPEX BTES range pumps have large hopper lengths and a shuttered closing system making them ideal for silo discharge systems. The pumps also ensure simple maintenance even when the silo is full. Conveying Medias For highly viscous to semi-solid products from silo systems Properties Conveying capacity: 0.5 m³/h – 130 m³/h (2.2 USGPM – 572 USGPM) Pressure: up to 24 bar (350 psi) Adjustable rectangular open hopper Minimized overall height to avoid bridging Compact design with directly flange-mounted drive (block type) Benefits Optimum filling of the conveying elements through a cylindrical/conical compression zone with an enlarged cross section Easy maintenance: compression casing can be dismantled for service work Integrated sealing system to easily install/dismantle the conveying elements without draining the silo Dismantling the conveying elements does not require additional space

SEEPEX BTES range pumps have large hopper lengths and a shuttered closing system making them ideal for silo discharge systems. The pumps also ensure simple maintenance even when the silo is full.

Conveying Medias

  • For highly viscous to semi-solid products from silo systems

Properties

  • Conveying capacity: 0.5 m³/h – 130 m³/h (2.2 USGPM – 572 USGPM)
  • Pressure: up to 24 bar (350 psi)
  • Adjustable rectangular open hopper
  • Minimized overall height to avoid bridging
  • Compact design with directly flange-mounted drive (block type)

Benefits

  • Optimum filling of the conveying elements through a cylindrical/conical compression zone with an enlarged cross section
  • Easy maintenance: compression casing can be dismantled for service work
  • Integrated sealing system to easily install/dismantle the conveying elements without draining the silo
  • Dismantling the conveying elements does not require additional space
Supplier's Site Datasheet

Technical Specifications

  SEEPEX Inc.
Product Category Liquid Handling Pumps
Product Number Group T - Range BTES
Product Name Sludge Silo Discharge Pump
Pump Type Dewatering Pump; Positive Displacement Pump; Progressing Cavity Pump; Screw Pump; Wastewater Treatment Pump; Silo Pump
Discharge Pressure 350.0 psi (246 m of Water)
Liquid Flow 572.000 GPM (2166.67 L/min)
Discharge Size 10.000 inch (254 mm)
HP 250.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details
Chopper Centrifugal Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump
Media Slurry Pump; Waste Water Pump; Liquids, Liquids with Solids
View Details
Fixed Displacement Hydraulic Vane Pumps - B1 Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2030.5 to 2538.2 psi (1428 to 1785 m of Water)
Liquid Flow 0.850 to 8.750 GPM (3.22 to 33.14 L/min)
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details