SEEPEX Inc. Metering Pump Group D - Range MD

Description
SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts Conveying Capacity 0.2 l/h - 1,000 l/h 0.053 l/h - 264 usgpm Pressure up to 24 bar 350 psi Properties & Benefits Modular system for quick and easy conversion Low pulsation pumping High metering accuracy (deviation ±1%) Easy maintenance due to the plug-in connection Material combinations available for all conveying products Multiple drive combinations possible
Datasheet
Description
SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts Conveying Capacity 0.2 l/h - 1,000 l/h 0.053 l/h - 264 usgpm Pressure up to 24 bar 350 psi Properties & Benefits Modular system for quick and easy conversion Low pulsation pumping High metering accuracy (deviation ±1%) Easy maintenance due to the plug-in connection Material combinations available for all conveying products Multiple drive combinations possible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metering Pump - Group D - Range MD - SEEPEX Inc.
Enon, OH, USA
Metering Pump
Group D - Range MD
Metering Pump Group D - Range MD
SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts Conveying Capacity 0.2 l/h - 1,000 l/h 0.053 l/h - 264 usgpm Pressure up to 24 bar 350 psi Properties & Benefits Modular system for quick and easy conversion Low pulsation pumping High metering accuracy (deviation ±1%) Easy maintenance due to the plug-in connection Material combinations available for all conveying products Multiple drive combinations possible

SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop.

Key Facts

Conveying Capacity 0.2 l/h - 1,000 l/h 0.053 l/h - 264 usgpm

Pressure up to 24 bar 350 psi

Properties & Benefits

  • Modular system for quick and easy conversion
  • Low pulsation pumping
  • High metering accuracy (deviation ±1%)
  • Easy maintenance due to the plug-in connection
  • Material combinations available for all conveying products
  • Multiple drive combinations possible
Supplier's Site Datasheet

Technical Specifications

  SEEPEX Inc.
Product Category Liquid Handling Pumps
Product Number Group D - Range MD
Product Name Metering Pump
Pump Type Dosing Pump; Metering Pump; Positive Displacement Pump; Progressing Cavity Pump; Wastewater Treatment Pump; Water Treatment Pump
Discharge Pressure 350.0 psi (246 m of Water)
Liquid Flow 5.400 GPM (20.45 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 350 F (177 C)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Through-Drive Hydraulic Vane Pumps - TV Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2538.2 psi (1785 m of Water)
Liquid Flow 12.382 to 60.720 GPM (46.90 to 230.00 L/min)
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details