Griffin Pump & Equipment, Inc. Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| Griffin Pump and Equipment Inc. offers a complete line of electric submersible pumps. Whether it is clean water, gray water, or trash laden effluent. Griffin can provide the right pump... | |
| Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and... | |
| Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent... | |
| MODEL FEATURES Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit Handles large volumes of air, water, and trash Operates efficiently under intermittent flow conditions Automatically... | |
| MODEL FEATURES Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit Handles large volumes of air, water, and trash Operates efficiently under intermittent flow conditions Automatically... | |
| MODEL FEATURES Self-contained, portable pump, jet pump unit Capable of producing high pressure flow for jetting standard wellpoints, well casings, or pilings Operates efficiently under intermittent flow conditions | |
| MODEL FEATURES Self-contained, portable, diesel-driven, self-priming, trash pump Silent operation Secondary containment of oils and fuels Operates efficiently at a wide range of conditions Able to pass 1.8” solids Rugged,... | |
| Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and... | |
| Griffin’s Silent Pac Pump Units are designed to provide quiet operation where pumping is required and noise must be kept to a minimum. The Silent Pac enclosure is engineered for... | |
| Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps... | |
| Griffin's Self Priming Trash Pumps are available in 4" and 6" models standard that do not require additional priming systems. These pumps are wet-priming portable pumps. They operate efficiently under... | |
| MODEL FEATURES Self-contained, portable pump, jet pump unit Capable of producing high pressure flow for jetting standard wellpoints, well casings, or pilings Operates efficiently under intermittent flow conditions |