Griffin Pump & Equipment, Inc. Hydraulic Driven Submersible Trash Pump 8T

Description
Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. Hydraulic driven submersible pumps are capable of handling flow up to 20,000 gpm and head conditions up to 140 ft. The impellers can handle solids up to 3". Griffin's material handling pumps are designed to fit in standard manholes for sewer bypass operations and liquids with heavy trash and solids content. Griffin's trash pumps are good for general pumping applications such as coffer cells or pumping lakes or ponds. Griffin's axial flow pumps are excellent for high flow situations such as river bypass or dam repairs. Contact Griffin for more information and options available. Submersible Pump Features Models available include Trash Pumps, Axial Flow Pumps & Materials Handling Pumps Stainless steel pumps handle caustic and leachates Special 6” models designed to fit standard manholes Designed to handle sludge, trash, raw sewage, clear liquid and industrial effluent Pumps capable of up to 140 ft of head and up to 20,000 gpm
Description
Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. Hydraulic driven submersible pumps are capable of handling flow up to 20,000 gpm and head conditions up to 140 ft. The impellers can handle solids up to 3". Griffin's material handling pumps are designed to fit in standard manholes for sewer bypass operations and liquids with heavy trash and solids content. Griffin's trash pumps are good for general pumping applications such as coffer cells or pumping lakes or ponds. Griffin's axial flow pumps are excellent for high flow situations such as river bypass or dam repairs. Contact Griffin for more information and options available. Submersible Pump Features Models available include Trash Pumps, Axial Flow Pumps & Materials Handling Pumps Stainless steel pumps handle caustic and leachates Special 6” models designed to fit standard manholes Designed to handle sludge, trash, raw sewage, clear liquid and industrial effluent Pumps capable of up to 140 ft of head and up to 20,000 gpm

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Driven Submersible Trash Pump - 8T - Griffin Pump & Equipment, Inc.
Houston, TX, USA
Hydraulic Driven Submersible Trash Pump
8T
Hydraulic Driven Submersible Trash Pump 8T
Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. Hydraulic driven submersible pumps are capable of handling flow up to 20,000 gpm and head conditions up to 140 ft. The impellers can handle solids up to 3". Griffin's material handling pumps are designed to fit in standard manholes for sewer bypass operations and liquids with heavy trash and solids content. Griffin's trash pumps are good for general pumping applications such as coffer cells or pumping lakes or ponds. Griffin's axial flow pumps are excellent for high flow situations such as river bypass or dam repairs. Contact Griffin for more information and options available. Submersible Pump Features Models available include Trash Pumps, Axial Flow Pumps & Materials Handling Pumps Stainless steel pumps handle caustic and leachates Special 6” models designed to fit standard manholes Designed to handle sludge, trash, raw sewage, clear liquid and industrial effluent Pumps capable of up to 140 ft of head and up to 20,000 gpm

Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications.

Hydraulic driven submersible pumps are capable of handling flow up to 20,000 gpm and head conditions up to 140 ft. The impellers can handle solids up to 3".

Griffin's material handling pumps are designed to fit in standard manholes for sewer bypass operations and liquids with heavy trash and solids content. Griffin's trash pumps are good for general pumping applications such as coffer cells or pumping lakes or ponds. Griffin's axial flow pumps are excellent for high flow situations such as river bypass or dam repairs.

Contact Griffin for more information and options available.

Submersible Pump Features

  • Models available include Trash Pumps, Axial Flow Pumps & Materials Handling Pumps
  • Stainless steel pumps handle caustic and leachates
  • Special 6” models designed to fit standard manholes
  • Designed to handle sludge, trash, raw sewage, clear liquid and industrial effluent
  • Pumps capable of up to 140 ft of head and up to 20,000 gpm
Supplier's Site

Technical Specifications

  Griffin Pump & Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number 8T
Product Name Hydraulic Driven Submersible Trash Pump
Pump Type Submersible Pump; Trash Pump; Utility Pump
Unlock Full Specs
to access all available technical data

Similar Products

Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Screw Pumps - SPB Series Double Pump Station for Fuel Oil - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 to 580.2 psi (163 to 408 m of Water)
Liquid Flow 10.824 GPM (41.00 L/min)
View Details