Griffin Pump & Equipment, Inc. Hydraulic Driven Submersible Material Handling Pump 6MHL

Description
Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. Hydraulic driven submersible pumps are capable of handling flow up to 20,000 gpm and head conditions up to 140 ft. The impellers can handle solids up to 3". Griffin's material handling pumps are designed to fit in standard manholes for sewer bypass operations and liquids with heavy trash and solids content. Griffin's trash pumps are good for general pumping applications such as coffer cells or pumping lakes or ponds. Griffin's axial flow pumps are excellent for high flow situations such as river bypass or dam repairs. Contact Griffin for more information and options available. Submersible Pump Features Models available include Trash Pumps, Axial Flow Pumps & Materials Handling Pumps Stainless steel pumps handle caustic and leachates Special 6” models designed to fit standard manholes Designed to handle sludge, trash, raw sewage, clear liquid and industrial effluent Pumps capable of up to 140 ft of head and up to 20,000 gpm
Description
Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. Hydraulic driven submersible pumps are capable of handling flow up to 20,000 gpm and head conditions up to 140 ft. The impellers can handle solids up to 3". Griffin's material handling pumps are designed to fit in standard manholes for sewer bypass operations and liquids with heavy trash and solids content. Griffin's trash pumps are good for general pumping applications such as coffer cells or pumping lakes or ponds. Griffin's axial flow pumps are excellent for high flow situations such as river bypass or dam repairs. Contact Griffin for more information and options available. Submersible Pump Features Models available include Trash Pumps, Axial Flow Pumps & Materials Handling Pumps Stainless steel pumps handle caustic and leachates Special 6” models designed to fit standard manholes Designed to handle sludge, trash, raw sewage, clear liquid and industrial effluent Pumps capable of up to 140 ft of head and up to 20,000 gpm

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Driven Submersible Material Handling Pump - 6MHL - Griffin Pump & Equipment, Inc.
Houston, TX, USA
Hydraulic Driven Submersible Material Handling Pump
6MHL
Hydraulic Driven Submersible Material Handling Pump 6MHL
Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications. Hydraulic driven submersible pumps are capable of handling flow up to 20,000 gpm and head conditions up to 140 ft. The impellers can handle solids up to 3". Griffin's material handling pumps are designed to fit in standard manholes for sewer bypass operations and liquids with heavy trash and solids content. Griffin's trash pumps are good for general pumping applications such as coffer cells or pumping lakes or ponds. Griffin's axial flow pumps are excellent for high flow situations such as river bypass or dam repairs. Contact Griffin for more information and options available. Submersible Pump Features Models available include Trash Pumps, Axial Flow Pumps & Materials Handling Pumps Stainless steel pumps handle caustic and leachates Special 6” models designed to fit standard manholes Designed to handle sludge, trash, raw sewage, clear liquid and industrial effluent Pumps capable of up to 140 ft of head and up to 20,000 gpm

Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications.

Hydraulic driven submersible pumps are capable of handling flow up to 20,000 gpm and head conditions up to 140 ft. The impellers can handle solids up to 3".

Griffin's material handling pumps are designed to fit in standard manholes for sewer bypass operations and liquids with heavy trash and solids content. Griffin's trash pumps are good for general pumping applications such as coffer cells or pumping lakes or ponds. Griffin's axial flow pumps are excellent for high flow situations such as river bypass or dam repairs.

Contact Griffin for more information and options available.

Submersible Pump Features

  • Models available include Trash Pumps, Axial Flow Pumps & Materials Handling Pumps
  • Stainless steel pumps handle caustic and leachates
  • Special 6” models designed to fit standard manholes
  • Designed to handle sludge, trash, raw sewage, clear liquid and industrial effluent
  • Pumps capable of up to 140 ft of head and up to 20,000 gpm
Supplier's Site

Technical Specifications

  Griffin Pump & Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number 6MHL
Product Name Hydraulic Driven Submersible Material Handling Pump
Pump Type Submersible Pump; Utility Pump
Liquid Flow 1800.000 GPM (6818.18 L/min)
Power Source Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Underground Pump Station - CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 20000.000 GPM (75757.58 L/min)
HP 1.50 to 300.00 HP
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
DC Motor Pumps - MB - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 12 VDC, 24 VDC
Industry Served Construction, Defense
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details