Griffin Pump & Equipment, Inc. Datasheets for Diaphragm Pumps
Diaphragm pumps use a diaphragm that moves back and forth to transport liquids from one place to another.
Diaphragm Pumps: Learn more
| Product Name | Notes |
|---|---|
| Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent... | |
| MODEL FEATURES Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit Handles large volumes of air, water, and trash Operates efficiently under intermittent flow conditions Automatically... | |
| MODEL FEATURES Fully automatic, dry priming and dry running, self-contained, portable pump, non-clog pump unit Handles large volumes of air, water, and trash Operates efficiently under intermittent flow conditions Automatically... |