Griffin Pump & Equipment, Inc. 6" High Pressure Jet Pump 155DGM

Description
Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with hand-operated diaphragm primers as standard but can be equipped for automatic priming. Griffin jet pumps are an ideal solution for field installation of wellpoints or well casings without drilling. These pumps are available in diesel or electric models. Other options and sizes are available. Contact Griffin for more information.
Description
Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with hand-operated diaphragm primers as standard but can be equipped for automatic priming. Griffin jet pumps are an ideal solution for field installation of wellpoints or well casings without drilling. These pumps are available in diesel or electric models. Other options and sizes are available. Contact Griffin for more information.

Suppliers

Company
Product
Description
Supplier Links
6
Houston, TX, USA
6" High Pressure Jet Pump
155DGM
6" High Pressure Jet Pump 155DGM
Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable. These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with hand-operated diaphragm primers as standard but can be equipped for automatic priming. Griffin jet pumps are an ideal solution for field installation of wellpoints or well casings without drilling. These pumps are available in diesel or electric models. Other options and sizes are available. Contact Griffin for more information.

Griffin’s High Pressure Jet Pumps are available in 4” and 6” models. These pumps are self-contained and portable.

These pumps are capable of delivering flow up to 1350 gpm and head conditions up to 300 ft. and higher. These pumps come equipped with hand-operated diaphragm primers as standard but can be equipped for automatic priming. Griffin jet pumps are an ideal solution for field installation of wellpoints or well casings without drilling.

These pumps are available in diesel or electric models. Other options and sizes are available. Contact Griffin for more information.

Supplier's Site

Technical Specifications

  Griffin Pump & Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number 155DGM
Product Name 6" High Pressure Jet Pump
Pump Type Centrifugal Pump; Jet Pump; Self-Priming Pump; Water Jetting Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 650.000 GPM (2462.12 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Heavy Duty Ball Valve AODD Pumps - HDB3 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 300.000 GPM (0.00 to 1136.36 L/min)
Discharge Size 3.000 inch (76.2 mm)
View Details
Water Pumps - 480122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 4.7 psi (3.33 m of Water)
Liquid Flow 0.172 GPM (0.65 L/min)
Power Source 3 → 4 v
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
ELIKA® Helical Gear Pumps - ELI3A Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 34.478 GPM (130.60 L/min)
View Details