Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be used for high pressure applications.
Hydraulic driven submersible pumps are capable of handling flow up to 20,000 gpm and head conditions up to 140 ft. The impellers can handle solids up to 3".
Griffin's material handling pumps are designed to fit in standard manholes for sewer bypass operations and liquids with heavy trash and solids content. Griffin's trash pumps are good for general pumping applications such as coffer cells or pumping lakes or ponds. Griffin's axial flow pumps are excellent for high flow situations such as river bypass or dam repairs.
Contact Griffin for more information and options available.
Submersible Pump Features
| Griffin Pump & Equipment, Inc. | |
|---|---|
| Product Category | Axial Flow Pumps |
| Product Number | 24AX |
| Product Name | Hydraulic Driven Submersible Axial Flow Pump |
| Pump Type | Axial Flow Pump; Submersible Pump; Utility Pump; Water Pump |
| Industry Served | Municiple |
| Media | Sewage Pump; Waste Water Pump; Corrosive, Effluent, Ground Water, Liquids, Liquids with Solids, Sludge |