Griffin Pump & Equipment, Inc. 4" Self Priming Trash Pump 4TRND

Description
Griffin's Self Priming Trash Pumps are available in 4" and 6" models standard that do not require additional priming systems. These pumps are wet-priming portable pumps. They operate efficiently under intermittent flow conditions. These pumps are capable of handling high flows and head conditions exceeding 125 ft. The pump includes a suction flapper to prime and reprime at suction lifts of 25 ft. and greater. The impellers can handle solids up to 3" and larger. These pumps are available in diesel or electric models with an integral fuel tank or trailer mounted. Other options are available with these units. Contact Griffin for more information. Features Self-Contained, diesel-driven, self-priming, trash pump Operates efficiently at a wide range of conditions Able to pass 3" solids Rugged, quality construction Self-priming pump does not require additional priming system such as vacuum pump or compressors Silent operation (optional sound attenuated units) Secondary containment of oils and fuels (optional enclosed units) Available as skid or trailer mounted 24 hour fuel tank incorporated into skid Easy access large cleanout
Description
Griffin's Self Priming Trash Pumps are available in 4" and 6" models standard that do not require additional priming systems. These pumps are wet-priming portable pumps. They operate efficiently under intermittent flow conditions. These pumps are capable of handling high flows and head conditions exceeding 125 ft. The pump includes a suction flapper to prime and reprime at suction lifts of 25 ft. and greater. The impellers can handle solids up to 3" and larger. These pumps are available in diesel or electric models with an integral fuel tank or trailer mounted. Other options are available with these units. Contact Griffin for more information. Features Self-Contained, diesel-driven, self-priming, trash pump Operates efficiently at a wide range of conditions Able to pass 3" solids Rugged, quality construction Self-priming pump does not require additional priming system such as vacuum pump or compressors Silent operation (optional sound attenuated units) Secondary containment of oils and fuels (optional enclosed units) Available as skid or trailer mounted 24 hour fuel tank incorporated into skid Easy access large cleanout

Suppliers

Company
Product
Description
Supplier Links
4
Houston, TX, USA
4" Self Priming Trash Pump
4TRND
4" Self Priming Trash Pump 4TRND
Griffin's Self Priming Trash Pumps are available in 4" and 6" models standard that do not require additional priming systems. These pumps are wet-priming portable pumps. They operate efficiently under intermittent flow conditions. These pumps are capable of handling high flows and head conditions exceeding 125 ft. The pump includes a suction flapper to prime and reprime at suction lifts of 25 ft. and greater. The impellers can handle solids up to 3" and larger. These pumps are available in diesel or electric models with an integral fuel tank or trailer mounted. Other options are available with these units. Contact Griffin for more information. Features Self-Contained, diesel-driven, self-priming, trash pump Operates efficiently at a wide range of conditions Able to pass 3" solids Rugged, quality construction Self-priming pump does not require additional priming system such as vacuum pump or compressors Silent operation (optional sound attenuated units) Secondary containment of oils and fuels (optional enclosed units) Available as skid or trailer mounted 24 hour fuel tank incorporated into skid Easy access large cleanout

Griffin's Self Priming Trash Pumps are available in 4" and 6" models standard that do not require additional priming systems. These pumps are wet-priming portable pumps. They operate efficiently under intermittent flow conditions.
These pumps are capable of handling high flows and head conditions exceeding 125 ft. The pump includes a suction flapper to prime and reprime at suction lifts of 25 ft. and greater. The impellers can handle solids up to 3" and larger.
These pumps are available in diesel or electric models with an integral fuel tank or trailer mounted. Other options are available with these units. Contact Griffin for more information.

Features

  • Self-Contained, diesel-driven, self-priming, trash pump
  • Operates efficiently at a wide range of conditions
  • Able to pass 3" solids
  • Rugged, quality construction
  • Self-priming pump does not require additional priming system such as vacuum pump or compressors
  • Silent operation (optional sound attenuated units)
  • Secondary containment of oils and fuels (optional enclosed units)
  • Available as skid or trailer mounted
  • 24 hour fuel tank incorporated into skid
  • Easy access large cleanout
Supplier's Site

Technical Specifications

  Griffin Pump & Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number 4TRND
Product Name 4" Self Priming Trash Pump
Pump Type Self-Priming Pump; Trash Pump; Utility Pump
Discharge Size 4.000 inch (102 mm)
HP 49.00 HP
Power Source Gasoline or Diesel Engine
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMa 12.6 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 7.00 HP
View Details
Air-Driven Liquid Pump - 6 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 200.0 to 2000.0 psi (141 to 1406 m of Water)
Liquid Flow 2.482 to 21.648 GPM (9.40 to 82.00 L/min)
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details