Griffin Pump & Equipment, Inc. 6" Silent Pac Trash Pump 6TRDD-E

Description
Griffin’s Silent Pac Pump Units are designed to provide quiet operation where pumping is required and noise must be kept to a minimum. The Silent Pac enclosure is engineered for durability, ease of operations and maintenance. This enclosure is designed with full secondary containment. The noise level of the Silent Pac is less than 70 decibels at 23 feet. The enclosure has doors that allow for easy access to operating controls and for regular maintenance. Air vents are strategically located to provide maximum air-flow to the engine. In applications where maximum performance with minimal noise is required, Griffin Silent Pac pumps are a proven solution. Contact Griffin for more information and options available. Features Portable, diesel-driven & self-priming Engineered for quiet operations in residential, hospitals and other critical noise areas Offers full secondary containment of fuel and engine fluids Noise level less than 70 decibels at 23 feet on most models Easy access to operating controls with lockable doors Wide variety of models available
Description
Griffin’s Silent Pac Pump Units are designed to provide quiet operation where pumping is required and noise must be kept to a minimum. The Silent Pac enclosure is engineered for durability, ease of operations and maintenance. This enclosure is designed with full secondary containment. The noise level of the Silent Pac is less than 70 decibels at 23 feet. The enclosure has doors that allow for easy access to operating controls and for regular maintenance. Air vents are strategically located to provide maximum air-flow to the engine. In applications where maximum performance with minimal noise is required, Griffin Silent Pac pumps are a proven solution. Contact Griffin for more information and options available. Features Portable, diesel-driven & self-priming Engineered for quiet operations in residential, hospitals and other critical noise areas Offers full secondary containment of fuel and engine fluids Noise level less than 70 decibels at 23 feet on most models Easy access to operating controls with lockable doors Wide variety of models available

Suppliers

Company
Product
Description
Supplier Links
6
Houston, TX, USA
6" Silent Pac Trash Pump
6TRDD-E
6" Silent Pac Trash Pump 6TRDD-E
Griffin’s Silent Pac Pump Units are designed to provide quiet operation where pumping is required and noise must be kept to a minimum. The Silent Pac enclosure is engineered for durability, ease of operations and maintenance. This enclosure is designed with full secondary containment. The noise level of the Silent Pac is less than 70 decibels at 23 feet. The enclosure has doors that allow for easy access to operating controls and for regular maintenance. Air vents are strategically located to provide maximum air-flow to the engine. In applications where maximum performance with minimal noise is required, Griffin Silent Pac pumps are a proven solution. Contact Griffin for more information and options available. Features Portable, diesel-driven & self-priming Engineered for quiet operations in residential, hospitals and other critical noise areas Offers full secondary containment of fuel and engine fluids Noise level less than 70 decibels at 23 feet on most models Easy access to operating controls with lockable doors Wide variety of models available

Griffin’s Silent Pac Pump Units are designed to provide quiet operation where pumping is required and noise must be kept to a minimum. The Silent Pac enclosure is engineered for durability, ease of operations and maintenance. This enclosure is designed with full secondary containment. The noise level of the Silent Pac is less than 70 decibels at 23 feet. The enclosure has doors that allow for easy access to operating controls and for regular maintenance. Air vents are strategically located to provide maximum air-flow to the engine.

In applications where maximum performance with minimal noise is required, Griffin Silent Pac pumps are a proven solution. Contact Griffin for more information and options available.

Features

  • Portable, diesel-driven & self-priming
  • Engineered for quiet operations in residential, hospitals and other critical noise areas
  • Offers full secondary containment of fuel and engine fluids
  • Noise level less than 70 decibels at 23 feet on most models
  • Easy access to operating controls with lockable doors
  • Wide variety of models available
Supplier's Site

Technical Specifications

  Griffin Pump & Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number 6TRDD-E
Product Name 6" Silent Pac Trash Pump
Pump Type Self-Priming Pump; Trash Pump; Utility Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA128P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
NCT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Chemical Pump
View Details
Cadent™ 3 Syringe Pump - 100285 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details