Griffin Pump & Equipment, Inc. 8” Wellpoint Pump - Electric 8WPRE

Description
Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of handling flow up to 3500 gpm, head conditions up to 150 ft and over 200 cfm of air. The pumps are available with the Wind Tunnel® high volume air handling system. Griffin Wellpoint Pumps are particularly suited for wellpoint dewatering systems in pervious soil formation. Combined with Griffin’s line of wellpoint accessories it is easy to install and operate an efficient and complete wellpoint system. These pumps are available in diesel and electric options, with an integral fuel tank or trailer mounted. Other options are available with these units including hydraulic drives. Contact Griffin for more information and options available.
Description
Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of handling flow up to 3500 gpm, head conditions up to 150 ft and over 200 cfm of air. The pumps are available with the Wind Tunnel® high volume air handling system. Griffin Wellpoint Pumps are particularly suited for wellpoint dewatering systems in pervious soil formation. Combined with Griffin’s line of wellpoint accessories it is easy to install and operate an efficient and complete wellpoint system. These pumps are available in diesel and electric options, with an integral fuel tank or trailer mounted. Other options are available with these units including hydraulic drives. Contact Griffin for more information and options available.

Suppliers

Company
Product
Description
Supplier Links
8” Wellpoint Pump - Electric - 8WPRE - Griffin Pump & Equipment, Inc.
Houston, TX, USA
8” Wellpoint Pump - Electric
8WPRE
8” Wellpoint Pump - Electric 8WPRE
Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of handling flow up to 3500 gpm, head conditions up to 150 ft and over 200 cfm of air. The pumps are available with the Wind Tunnel® high volume air handling system. Griffin Wellpoint Pumps are particularly suited for wellpoint dewatering systems in pervious soil formation. Combined with Griffin’s line of wellpoint accessories it is easy to install and operate an efficient and complete wellpoint system. These pumps are available in diesel and electric options, with an integral fuel tank or trailer mounted. Other options are available with these units including hydraulic drives. Contact Griffin for more information and options available.

Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater.

These pumps are capable of handling flow up to 3500 gpm, head conditions up to 150 ft and over 200 cfm of air. The pumps are available with the Wind Tunnel® high volume air handling system. Griffin Wellpoint Pumps are particularly suited for wellpoint dewatering systems in pervious soil formation. Combined with Griffin’s line of wellpoint accessories it is easy to install and operate an efficient and complete wellpoint system.

These pumps are available in diesel and electric options, with an integral fuel tank or trailer mounted. Other options are available with these units including hydraulic drives. Contact Griffin for more information and options available.

Supplier's Site

Technical Specifications

  Griffin Pump & Equipment, Inc.
Product Category Liquid Handling Pumps
Product Number 8WPRE
Product Name 8” Wellpoint Pump - Electric
Pump Type Centrifugal Pump; Self-Priming Pump
Liquid Flow 2000.000 GPM (7575.76 L/min)
Discharge Size 8.000 inch (203 mm)
HP 60.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
GML/GMB Mag-Drive Gear Pump -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
View Details